Vishay Precision Group Tantalum Capacitors 593D336X9025E2WE3

Description
SOLID TANTALUM SURFACE MOUNT CHI
Request a Quote Datasheet
Description
SOLID TANTALUM SURFACE MOUNT CHI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D336X9025E2WE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X9025E2WE3TR-ND
Tantalum Capacitors 718-593D336X9025E2WE3TR-ND
SOLID TANTALUM SURFACE MOUNT CHI

SOLID TANTALUM SURFACE MOUNT CHI

Buy Now Datasheet
Cap, 33Uf, 25V, Tant, Case E; Capacitance Vishay - 01N2041 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Tant, Case E; Capacitance Vishay
01N2041
Cap, 33Uf, 25V, Tant, Case E; Capacitance Vishay 01N2041
CAP, 33UF, 25V, TANT, CASE E; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Product Height:4mmRoHS Compliant: Yes

CAP, 33UF, 25V, TANT, CASE E; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Product Height:4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 25V, Tant, Case E; Capacitance Vishay - 66AJ2061 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Tant, Case E; Capacitance Vishay
66AJ2061
Cap, 33Uf, 25V, Tant, Case E; Capacitance Vishay 66AJ2061
CAP, 33UF, 25V, TANT, CASE E; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Product Height:4mmRoHS Compliant: Yes

CAP, 33UF, 25V, TANT, CASE E; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Product Height:4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 718-593D336X9025E2WE3TR-ND 01N2041
Product Name Tantalum Capacitors Cap, 33Uf, 25V, Tant, Case E; Capacitance Vishay
Electrolytic Capacitors Tantalum
Packing Method Tape Reel Tape Reel
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 6933947 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers