Vishay Intertechnology, Inc. SMD 33uF 16V Capacitor 593D336X0016D2TE3

Description
Tantalum Cap 33uF 16V 20% 7343 SMD 225mR 125C Product overview: 593D336X0016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X0016D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Cap 33uF 16V 20% 7343 SMD 225mR 125C Product overview: 593D336X0016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X0016D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 16V Capacitor
59-593D336X0016D2TE3
SMD 33uF 16V Capacitor 59-593D336X0016D2TE3
Tantalum Cap 33uF 16V 20% 7343 SMD 225mR 125C Product overview: 593D336X0016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X0016D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Cap 33uF 16V 20% 7343 SMD 225mR 125C Product overview: 593D336X0016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X0016D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-593D336X0016D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X0016D2TE3TR-ND
Tantalum Capacitors 718-593D336X0016D2TE3TR-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 225mOhm

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 225mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D336X0016D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X0016D2TE3DKR-ND
Tantalum Capacitors 718-593D336X0016D2TE3DKR-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 225mOhm

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 225mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D336X0016D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X0016D2TE3CT-ND
Tantalum Capacitors 718-593D336X0016D2TE3CT-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 225mOhm

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 225mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D336X0016D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D336X0016D2TE3
Capacitors - Tantalum Capacitors 593D336X0016D2TE3
CAP TANT 33UF 20% 16V 2917

CAP TANT 33UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - 593D336X0016D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D336X0016D2TE3
Tantalum Capacitors 593D336X0016D2TE3
CAP TANT 33UF 20% 16V 2917

CAP TANT 33UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D336X0016D2TE3 718-593D336X0016D2TE3TR-ND 718-593D336X0016D2TE3DKR-ND 593D336X0016D2TE3 593D336X0016D2TE3
Product Name SMD 33uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 227AVD035MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers