Vishay Intertechnology, Inc. Tantalum Capacitors 593D336X0025E2TE3

Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1036-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1036-1-ND
Tantalum Capacitors 718-1036-1-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1036-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1036-2-ND
Tantalum Capacitors 718-1036-2-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1036-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1036-6-ND
Tantalum Capacitors 718-1036-6-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 25V 33uF Capacitor
59-593D336X0025E2TE3
SMD 25V 33uF Capacitor 59-593D336X0025E2TE3
25V 33uF Tantalum Capacitor, 2917 SMD Product overview: 593D336X0025E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 33uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X0025E2TE3 can be used for catalog matching and distributor lookup.

25V 33uF Tantalum Capacitor, 2917 SMD Product overview: 593D336X0025E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 33uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X0025E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Tantalum, 33Uf, 25V, 2917; Capacitance Vishay - 71Y7991 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 33Uf, 25V, 2917; Capacitance Vishay
71Y7991
Capacitor, Tantalum, 33Uf, 25V, 2917; Capacitance Vishay 71Y7991
CAPACITOR, TANTALUM, 33UF, 25V, 2917; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 33UF, 25V, 2917; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 593D336X0025E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D336X0025E2TE3
Capacitors - Tantalum Capacitors 593D336X0025E2TE3
CAP TANT 33UF 20% 25V 2917

CAP TANT 33UF 20% 25V 2917

Supplier's Site
Tantalum Capacitors - 593D336X0025E2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
593D336X0025E2TE3
Tantalum Capacitors 593D336X0025E2TE3
CAP TANT 33UF 20% 25V 2917

CAP TANT 33UF 20% 25V 2917

Supplier's Site Datasheet
Tantalum Capacitors - 593D336X0025E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D336X0025E2TE3
Tantalum Capacitors 593D336X0025E2TE3
CAP TANT 33UF 20% 25V 2917

CAP TANT 33UF 20% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1036-1-ND 718-1036-6-ND 59-593D336X0025E2TE3 71Y7991 593D336X0025E2TE3 593D336X0025E2TE3 593D336X0025E2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 25V 33uF Capacitor Capacitor, Tantalum, 33Uf, 25V, 2917; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Tantalum Capacitors - 1814641 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C653U050DB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details