Vishay Intertechnology, Inc. Tantalum Capacitors 593D157X06R3E2TE3

Description
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D157X06R3E2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D157X06R3E2TE3-ND
Tantalum Capacitors 593D157X06R3E2TE3-ND
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D157X06R3E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D157X06R3E2TE3
Capacitors - Tantalum Capacitors 593D157X06R3E2TE3
CAP TANT 150UF 20% 6.3V 2917

CAP TANT 150UF 20% 6.3V 2917

Supplier's Site
Tantalum Capacitors - 593D157X06R3E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D157X06R3E2TE3
Tantalum Capacitors 593D157X06R3E2TE3
CAP TANT 150UF 20% 6.3V 2917

CAP TANT 150UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 593D157X06R3E2TE3-ND 593D157X06R3E2TE3 593D157X06R3E2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701321 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details