Vishay Precision Group SMD 330uF 10V Capacitor 593D337X9010E2TE3

Description
330uF 10V Tantalum Capacitor, SMD, 2917 Case Product overview: 593D337X9010E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D337X9010E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 10V Tantalum Capacitor, SMD, 2917 Case Product overview: 593D337X9010E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D337X9010E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 10V Capacitor
59-593D337X9010E2TE3
SMD 330uF 10V Capacitor 59-593D337X9010E2TE3
330uF 10V Tantalum Capacitor, SMD, 2917 Case Product overview: 593D337X9010E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D337X9010E2TE3 can be used for catalog matching and distributor lookup.

330uF 10V Tantalum Capacitor, SMD, 2917 Case Product overview: 593D337X9010E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D337X9010E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - 593D337X9010E2TE3 - 764110-593D337X9010E2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - 593D337X9010E2TE3
764110-593D337X9010E2TE3
Electronic Surplus - 593D337X9010E2TE3 764110-593D337X9010E2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 764110-593D337X9010E 2TE3 Series: TANTAMOUNT, 593D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 330μF Tolerance: ±10% ESR (Equivalent Series Resistance): 100 mOhm Manufacturer Size Code: E Family Name: 593D Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.170" (4.32mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): 07016-054KBCA; TPSE337K010R0100; 07016-054KBCC; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: Israel, China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 764110-593D337X9010E2TE3
Series: TANTAMOUNT, 593D
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 330μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 100 mOhm
Manufacturer Size Code: E
Family Name: 593D
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.170" (4.32mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): 07016-054KBCA; TPSE337K010R0100; 07016-054KBCC;
Introduction Date: September 25, 2001
ECCN: EAR99
Country of Origin: Israel, China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 6844594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844594
Tantalum Capacitors 6844594
Capacitor Tantalum SMT 593D 10V 330uF

Capacitor Tantalum SMT 593D 10V 330uF

Supplier's Site
Tantalum Capacitors - 6844594P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844594P
Tantalum Capacitors 6844594P
Capacitor Tantalum SMT 593D 10V 330uF

Capacitor Tantalum SMT 593D 10V 330uF

Supplier's Site
Tantalum Capacitors - 1708556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708556
Tantalum Capacitors 1708556
Vishay 593D337X9010E2TE3

Vishay 593D337X9010E2TE3

Supplier's Site
Tantalum Capacitors - 718-2141-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2141-2-ND
Tantalum Capacitors 718-2141-2-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2141-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2141-1-ND
Tantalum Capacitors 718-2141-1-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2141-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2141-6-ND
Tantalum Capacitors 718-2141-6-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D337X9010E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D337X9010E2TE3
Capacitors - Tantalum Capacitors 593D337X9010E2TE3
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site
Tantalum Capacitor, 330Uf 10V 0.1 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay - 01N2051 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf 10V 0.1 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay
01N2051
Tantalum Capacitor, 330Uf 10V 0.1 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay 01N2051
TANTALUM CAPACITOR, 330UF 10V 0.1 OHM 10%, 7343-43, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF 10V 0.1 OHM 10%, 7343-43, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 330Uf, 10V, 2917; Capacitance Vishay - 56R2326 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 330Uf, 10V, 2917; Capacitance Vishay
56R2326
Capacitor, Tantalum, 330Uf, 10V, 2917; Capacitance Vishay 56R2326
CAPACITOR, TANTALUM, 330UF, 10V, 2917; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.28A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 330UF, 10V, 2917; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.28A RoHS Compliant: Yes

Supplier's Site
Cap, 330Μf, 10V, 10% Rohs Compliant Vishay - 33AC1163 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 10V, 10% Rohs Compliant Vishay
33AC1163
Cap, 330Μf, 10V, 10% Rohs Compliant Vishay 33AC1163
CAP, 330µF, 10V, 10% ROHS COMPLIANT: YES

CAP, 330µF, 10V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 330Uf, 10V, Tant, Case E Rohs Compliant Vishay - 66AH8490 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Tant, Case E Rohs Compliant Vishay
66AH8490
Cap, 330Uf, 10V, Tant, Case E Rohs Compliant Vishay 66AH8490
CAP, 330UF, 10V, TANT, CASE E ROHS COMPLIANT: YES

CAP, 330UF, 10V, TANT, CASE E ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - 593D337X9010E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D337X9010E2TE3
Tantalum Capacitors 593D337X9010E2TE3
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D337X9010E2TE3 764110-593D337X9010E2TE3 6844594 6844594P 1708556 718-2141-2-ND 718-2141-6-ND 593D337X9010E2TE3 01N2051 33AC1163 593D337X9010E2TE3
Product Name SMD 330uF 10V Capacitor Electronic Surplus - 593D337X9010E2TE3 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 330Uf 10V 0.1 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay Cap, 330Μf, 10V, 10% Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701089 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 337XMPL6R3YG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers