Vishay Precision Group Tantalum Capacitors 593D476X9010B2TE3

Description
Capacitor Tantalum SMT 593D 10V 47uF
Request a Quote Datasheet
Description
Capacitor Tantalum SMT 593D 10V 47uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6844617P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844617P
Tantalum Capacitors 6844617P
Capacitor Tantalum SMT 593D 10V 47uF

Capacitor Tantalum SMT 593D 10V 47uF

Supplier's Site
Tantalum Capacitors - 1708562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708562
Tantalum Capacitors 1708562
Capacitor Tantalum SMT 593D 10V 47uF

Capacitor Tantalum SMT 593D 10V 47uF

Supplier's Site
Singapore, Singapore
SMD 47uF 10V Capacitor
59-593D476X9010B2TE3
SMD 47uF 10V Capacitor 59-593D476X9010B2TE3
47uF 10V Tantalum Capacitor, 3528 SMD, 10%, 125°C, 600mR ESR Product overview: 593D476X9010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X9010B2TE3 can be used for catalog matching and distributor lookup.

47uF 10V Tantalum Capacitor, 3528 SMD, 10%, 125°C, 600mR ESR Product overview: 593D476X9010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X9010B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-593D476X9010B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X9010B2TE3CT-ND
Tantalum Capacitors 718-593D476X9010B2TE3CT-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D476X9010B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X9010B2TE3DKR-ND
Tantalum Capacitors 718-593D476X9010B2TE3DKR-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D476X9010B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X9010B2TE3TR-ND
Tantalum Capacitors 718-593D476X9010B2TE3TR-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1359857-593D476X9010B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359857-593D476X9010B2TE3
Capacitors - Tantalum Capacitors 1359857-593D476X9010B2TE3
Win Source Part Number: 1359857-593D476X9010 B2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 593D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 600mOhm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359857-593D476X9010B2TE3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 593D
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 600mOhm
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Tantalum Capacitors - 593D476X9010B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D476X9010B2TE3
Tantalum Capacitors 593D476X9010B2TE3
CAP TANT 47UF 10% 10V 1411

CAP TANT 47UF 10% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf 10V, 0.6 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay - 01N2121 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 10V, 0.6 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
01N2121
Tantalum Capacitor, 47Uf 10V, 0.6 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay 01N2121
TANTALUM CAPACITOR, 47UF 10V, 0.6 OHM, 0.1, 3528-21, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 10V, 0.6 OHM, 0.1, 3528-21, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 10V, Tant, Case B Rohs Compliant Vishay - 70AH0589 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Tant, Case B Rohs Compliant Vishay
70AH0589
Cap, 47Uf, 10V, Tant, Case B Rohs Compliant Vishay 70AH0589
CAP, 47UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 47UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D476X9010B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D476X9010B2TE3
Capacitors - Tantalum Capacitors 593D476X9010B2TE3
CAP TANT 47UF 10% 10V 1411

CAP TANT 47UF 10% 10V 1411

Supplier's Site
Tantalum Capacitors - 593D476X9010B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
593D476X9010B2TE3
Tantalum Capacitors 593D476X9010B2TE3
CAP TANT 47UF 10% 10V 1411

CAP TANT 47UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6844617P 1708562 59-593D476X9010B2TE3 718-593D476X9010B2TE3CT-ND 718-593D476X9010B2TE3DKR-ND 1359857-593D476X9010B2TE3 593D476X9010B2TE3 01N2121 70AH0589 593D476X9010B2TE3 593D476X9010B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf 10V, 0.6 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay Cap, 47Uf, 10V, Tant, Case B Rohs Compliant Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Paper Film Capacitors - 104PPR630KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details