Vishay Intertechnology, Inc. Tantalum Capacitors 593D225X9020A2TE3

Description
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D225X9020A2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D225X9020A2TE3-ND
Tantalum Capacitors 593D225X9020A2TE3-ND
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm

2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D225X9020A2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
593D225X9020A2TE3
Capacitors - Tantalum Capacitors 593D225X9020A2TE3
CAP TANT 2.2UF 10% 20V 1206

CAP TANT 2.2UF 10% 20V 1206

Supplier's Site
Tantalum Capacitors - 593D225X9020A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D225X9020A2TE3
Tantalum Capacitors 593D225X9020A2TE3
CAP TANT 2.2UF 10% 20V 1206

CAP TANT 2.2UF 10% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 593D225X9020A2TE3-ND 593D225X9020A2TE3 593D225X9020A2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details