Vishay Intertechnology, Inc. SMD 22uF 35V Capacitor 593D226X9035E8T

Description
22uF 35V Tantalum Capacitor, 275mR ESR, 125°C, 7343 SMD Product overview: 593D226X9035E8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9035E8T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uF 35V Tantalum Capacitor, 275mR ESR, 125°C, 7343 SMD Product overview: 593D226X9035E8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9035E8T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 35V Capacitor
59-593D226X9035E8T
SMD 22uF 35V Capacitor 59-593D226X9035E8T
22uF 35V Tantalum Capacitor, 275mR ESR, 125°C, 7343 SMD Product overview: 593D226X9035E8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9035E8T can be used for catalog matching and distributor lookup.

22uF 35V Tantalum Capacitor, 275mR ESR, 125°C, 7343 SMD Product overview: 593D226X9035E8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9035E8T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-593D226X9035E8TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D226X9035E8TTR-ND
Tantalum Capacitors 718-593D226X9035E8TTR-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm @ 100kHz

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-593D226X9035E8TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D226X9035E8TDKR-ND
Tantalum Capacitors 718-593D226X9035E8TDKR-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm @ 100kHz

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-593D226X9035E8TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D226X9035E8TCT-ND
Tantalum Capacitors 718-593D226X9035E8TCT-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm @ 100kHz

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm @ 100kHz

Buy Now Datasheet
Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay - 37AJ7797 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay
37AJ7797
Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay 37AJ7797
CAP, 22UF, 35V, TANT, CASE E; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.275ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:770mA; Qualification:- RoHS Compliant: No

CAP, 22UF, 35V, TANT, CASE E; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.275ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:770mA; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D226X9035E8T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
593D226X9035E8T
Capacitors - Tantalum Capacitors 593D226X9035E8T
TANTALUM CAP 59000 PF 10%

TANTALUM CAP 59000 PF 10%

Supplier's Site
Tantalum Capacitors - 593D226X9035E8T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D226X9035E8T
Tantalum Capacitors 593D226X9035E8T
TANTALUM CAP 59000 PF 10%

TANTALUM CAP 59000 PF 10%

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D226X9035E8T 718-593D226X9035E8TTR-ND 718-593D226X9035E8TDKR-ND 37AJ7797 593D226X9035E8T 593D226X9035E8T
Product Name SMD 22uF 35V Capacitor Tantalum Capacitors Tantalum Capacitors Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1701143 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details