Vishay Precision Group Tantalum Capacitors 593D476X9016C2TE3

Description
Capacitor Tantalum SMT 593D 16V 47uF
Request a Quote Datasheet
Description
Capacitor Tantalum SMT 593D 16V 47uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6844623P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844623P
Tantalum Capacitors 6844623P
Capacitor Tantalum SMT 593D 16V 47uF

Capacitor Tantalum SMT 593D 16V 47uF

Supplier's Site
Tantalum Capacitors - 1708563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708563
Tantalum Capacitors 1708563
Capacitor Tantalum SMT 593D 16V 47uF

Capacitor Tantalum SMT 593D 16V 47uF

Supplier's Site
Tantalum Capacitors - 593D476X9016C2TE3 - 907545-593D476X9016C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D476X9016C2TE3
907545-593D476X9016C2TE3
Tantalum Capacitors - 593D476X9016C2TE3 907545-593D476X9016C2TE3
Manufacturer: Vishay Win Source Part Number: 907545-593D476X9016C 2TE3 Series: TANTAMOUNT®, 593D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2312 (6032 Metric) 300mOhm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 593D476X9016C2TE3-ND , 718-593D476X9016C2TE 3DKR, 718-593D476X9016C2TE 3CT, 718-593D476X9016C2TE 3TR

Manufacturer: Vishay
Win Source Part Number: 907545-593D476X9016C2TE3
Series: TANTAMOUNT®, 593D
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2312 (6032 Metric) 300mOhm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 593D476X9016C2TE3-ND, 718-593D476X9016C2TE3DKR, 718-593D476X9016C2TE3CT, 718-593D476X9016C2TE3TR

Buy Now Datasheet
Tantalum Capacitors - 718-593D476X9016C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X9016C2TE3TR-ND
Tantalum Capacitors 718-593D476X9016C2TE3TR-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D476X9016C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X9016C2TE3DKR-ND
Tantalum Capacitors 718-593D476X9016C2TE3DKR-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D476X9016C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X9016C2TE3CT-ND
Tantalum Capacitors 718-593D476X9016C2TE3CT-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 16V Capacitor
59-593D476X9016C2TE3
SMD 47uF 16V Capacitor 59-593D476X9016C2TE3
47uF 16V Tantalum Capacitor, 6032, SMD, 10% Product overview: 593D476X9016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X9016C2TE3 can be used for catalog matching and distributor lookup.

47uF 16V Tantalum Capacitor, 6032, SMD, 10% Product overview: 593D476X9016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X9016C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D476X9016C2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
593D476X9016C2TE3
Tantalum Capacitors 593D476X9016C2TE3
CAP TANT 47UF 10% 16V 2312

CAP TANT 47UF 10% 16V 2312

Supplier's Site Datasheet
Capacitor Tant, 47Uf, 16V; Capacitance Vishay - 65K3054 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 16V; Capacitance Vishay
65K3054
Capacitor Tant, 47Uf, 16V; Capacitance Vishay 65K3054
CAPACITOR TANT, 47UF, 16V; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:610mA; Product Length:6mm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 16V; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:610mA; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 47Uf 16V, 0.3 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay - 65K3055 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf 16V, 0.3 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay
65K3055
Capacitor Tant, 47Uf 16V, 0.3 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay 65K3055
CAPACITOR TANT, 47UF 16V, 0.3 OHM, 0.1, 6032-28, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:-; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Product Range:593D Series; Series Name:593DRoHS Compliant: Yes

CAPACITOR TANT, 47UF 16V, 0.3 OHM, 0.1, 6032-28, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:-; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Product Range:593D Series; Series Name:593DRoHS Compliant: Yes

Supplier's Site
Cap, 47Μf, 16V, 10% Rohs Compliant Vishay - 58AC5906 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 16V, 10% Rohs Compliant Vishay
58AC5906
Cap, 47Μf, 16V, 10% Rohs Compliant Vishay 58AC5906
CAP, 47µF, 16V, 10% ROHS COMPLIANT: YES

CAP, 47µF, 16V, 10% ROHS COMPLIANT: YES

Supplier's Site
Cap, 47Uf, 16V, Tant, Case C Rohs Compliant Vishay - 69AH5023 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Case C Rohs Compliant Vishay
69AH5023
Cap, 47Uf, 16V, Tant, Case C Rohs Compliant Vishay 69AH5023
CAP, 47UF, 16V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 47UF, 16V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - 593D476X9016C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D476X9016C2TE3
Tantalum Capacitors 593D476X9016C2TE3
CAP TANT 47UF 10% 16V 2312

CAP TANT 47UF 10% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6844623P 1708563 907545-593D476X9016C2TE3 718-593D476X9016C2TE3TR-ND 718-593D476X9016C2TE3DKR-ND 59-593D476X9016C2TE3 593D476X9016C2TE3 65K3054 65K3055 58AC5906 593D476X9016C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 593D476X9016C2TE3 Tantalum Capacitors Tantalum Capacitors SMD 47uF 16V Capacitor Tantalum Capacitors Capacitor Tant, 47Uf, 16V; Capacitance Vishay Capacitor Tant, 47Uf 16V, 0.3 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay Cap, 47Μf, 16V, 10% Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Film Capacitors - 1572-104MMR630KSA02CT-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
4 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details