Vishay Intertechnology, Inc. Tantalum Capacitors 593D227X0010D2TE3

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D227X0010D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D227X0010D2TE3DKR-ND
Tantalum Capacitors 718-593D227X0010D2TE3DKR-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D227X0010D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D227X0010D2TE3CT-ND
Tantalum Capacitors 718-593D227X0010D2TE3CT-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D227X0010D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D227X0010D2TE3TR-ND
Tantalum Capacitors 718-593D227X0010D2TE3TR-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 10V Capacitor
59-593D227X0010D2TE3
SMD 220uF 10V Capacitor 59-593D227X0010D2TE3
220uF 10V Tantalum Capacitor, 125mR ESR, 125°C, 7343 SMD Product overview: 593D227X0010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D227X0010D2TE3 can be used for catalog matching and distributor lookup.

220uF 10V Tantalum Capacitor, 125mR ESR, 125°C, 7343 SMD Product overview: 593D227X0010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D227X0010D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D227X0010D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D227X0010D2TE3
Capacitors - Tantalum Capacitors 593D227X0010D2TE3
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - 593D227X0010D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D227X0010D2TE3
Tantalum Capacitors 593D227X0010D2TE3
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-593D227X0010D2TE3DKR-ND 718-593D227X0010D2TE3CT-ND 59-593D227X0010D2TE3 593D227X0010D2TE3 593D227X0010D2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 220uF 10V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details