Vishay Intertechnology, Inc. SMD 15uF 35V Capacitor 593D156X9035D2TE3

Description
Tantalum Capacitor 15uF 35V 300mR SMD 7343 125C Product overview: 593D156X9035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D156X9035D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 15uF 35V 300mR SMD 7343 125C Product overview: 593D156X9035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D156X9035D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15uF 35V Capacitor
59-593D156X9035D2TE3
SMD 15uF 35V Capacitor 59-593D156X9035D2TE3
Tantalum Capacitor 15uF 35V 300mR SMD 7343 125C Product overview: 593D156X9035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D156X9035D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 15uF 35V 300mR SMD 7343 125C Product overview: 593D156X9035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D156X9035D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1325870-593D156X9035D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1325870-593D156X9035D2TE3
Capacitors - Tantalum Capacitors 1325870-593D156X9035D2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 1325870-593D156X9035 D2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 15 µF Tolerance: ±10% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 300mOhm Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1103-2,718-1103- 1,718-1103-6 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sprague
Win Source Part Number: 1325870-593D156X9035D2TE3
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 15 µF
Tolerance: ±10%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 300mOhm
Manufacturer Size Code: D
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-1103-2,718-1103-1,718-1103-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - 718-1103-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1103-2-ND
Tantalum Capacitors 718-1103-2-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1103-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1103-6-ND
Tantalum Capacitors 718-1103-6-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1103-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1103-1-ND
Tantalum Capacitors 718-1103-1-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 593D156X9035D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D156X9035D2TE3
Tantalum Capacitors 593D156X9035D2TE3
CAP TANT 15UF 10% 35V 2917

CAP TANT 15UF 10% 35V 2917

Supplier's Site Datasheet
Cap, 15Uf, 35V, Tant, Case D Rohs Compliant Vishay - 93AH0660 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 35V, Tant, Case D Rohs Compliant Vishay
93AH0660
Cap, 15Uf, 35V, Tant, Case D Rohs Compliant Vishay 93AH0660
CAP, 15UF, 35V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 15UF, 35V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 15Uf, 35V, Tant, Case D Rohs Compliant Vishay - 70AH0573 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 35V, Tant, Case D Rohs Compliant Vishay
70AH0573
Cap, 15Uf, 35V, Tant, Case D Rohs Compliant Vishay 70AH0573
CAP, 15UF, 35V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 15UF, 35V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D156X9035D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D156X9035D2TE3
Capacitors - Tantalum Capacitors 593D156X9035D2TE3
CAP TANT 15UF 10% 35V 2917

CAP TANT 15UF 10% 35V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D156X9035D2TE3 1325870-593D156X9035D2TE3 718-1103-2-ND 718-1103-6-ND 593D156X9035D2TE3 93AH0660 593D156X9035D2TE3
Product Name SMD 15uF 35V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, 15Uf, 35V, Tant, Case D Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details