Vishay Intertechnology, Inc. Tantalum Capacitors 593D157X06R3C2TE3

Description
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D157X06R3C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D157X06R3C2TE3-ND
Tantalum Capacitors 593D157X06R3C2TE3-ND
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm

150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 593D157X06R3C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D157X06R3C2TE3
Tantalum Capacitors 593D157X06R3C2TE3
CAP TANT 150UF 20% 6.3V 2312

CAP TANT 150UF 20% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D157X06R3C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D157X06R3C2TE3
Capacitors - Tantalum Capacitors 593D157X06R3C2TE3
CAP TANT 150UF 20% 6.3V 2312

CAP TANT 150UF 20% 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 593D157X06R3C2TE3-ND 593D157X06R3C2TE3 593D157X06R3C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701126 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details