22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 225mOhm
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 225mOhm
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 225mOhm
Capacitor Tantalum SMT 593D 20V 22uF
Capacitor Tantalum SMT 593D 20V 22uF
Capacitor Tantalum SMT 593D 20V 22uF
CAP TANT 22UF 10% 20V 2917
CAP TANT 22UF 10% 20V 2917
CAP, 22UF, 20V, TANT, CASE D; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.225ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:820mA; Qualification:- RoHS Compliant: Yes
CAP, 22UF, 20V, TANT, CASE D; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.225ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:820mA; Qualification:- RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-593D226X9020D2TE3DKR-ND | 718-593D226X9020D2TE3TR-ND | 6844531 | 6844531P | 593D226X9020D2TE3 | 593D226X9020D2TE3 | 01N1955 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, 22Uf, 20V, Tant, Case D; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |