Vishay Intertechnology, Inc. Tantalum Capacitors 593D336X9025E2TE3

Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1037-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1037-1-ND
Tantalum Capacitors 718-1037-1-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1037-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1037-2-ND
Tantalum Capacitors 718-1037-2-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1037-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1037-6-ND
Tantalum Capacitors 718-1037-6-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 25V Capacitor
59-593D336X9025E2TE3
SMD 33uF 25V Capacitor 59-593D336X9025E2TE3
33uF 25V Tantalum Capacitor, 2917 SMD, 200mR ESR Product overview: 593D336X9025E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X9025E2TE3 can be used for catalog matching and distributor lookup.

33uF 25V Tantalum Capacitor, 2917 SMD, 200mR ESR Product overview: 593D336X9025E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X9025E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D336X9025E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D336X9025E2TE3
Tantalum Capacitors 593D336X9025E2TE3
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site Datasheet
Tantalum Capacitors - 593D336X9025E2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
593D336X9025E2TE3
Tantalum Capacitors 593D336X9025E2TE3
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf 25V, 0.2 Ohm, 0.1, 7343-43, Full Reel; Capacitance Vishay - 01N2040 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 25V, 0.2 Ohm, 0.1, 7343-43, Full Reel; Capacitance Vishay
01N2040
Tantalum Capacitor, 33Uf 25V, 0.2 Ohm, 0.1, 7343-43, Full Reel; Capacitance Vishay 01N2040
TANTALUM CAPACITOR, 33UF 25V, 0.2 OHM, 0.1, 7343-43, FULL REEL; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 25V, 0.2 OHM, 0.1, 7343-43, FULL REEL; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 25V, Tant, Case E Rohs Compliant Vishay - 70AH0583 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Tant, Case E Rohs Compliant Vishay
70AH0583
Cap, 33Uf, 25V, Tant, Case E Rohs Compliant Vishay 70AH0583
CAP, 33UF, 25V, TANT, CASE E ROHS COMPLIANT: YES

CAP, 33UF, 25V, TANT, CASE E ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1037-1-ND 718-1037-6-ND 59-593D336X9025E2TE3 593D336X9025E2TE3 593D336X9025E2TE3 01N2040 70AH0583
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf 25V, 0.2 Ohm, 0.1, 7343-43, Full Reel; Capacitance Vishay Cap, 33Uf, 25V, Tant, Case E Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Film Capacitors - 1248383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17AH0R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details