Vishay Precision Group 47uF 10V Capacitor 593D476X9010C2TE3

Description
47uF 10V Solid Tantalum Capacitor, 6032, 300mR ESR, 125°C Product overview: 593D476X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X9010C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uF 10V Solid Tantalum Capacitor, 6032, 300mR ESR, 125°C Product overview: 593D476X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X9010C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF 10V Capacitor
59-593D476X9010C2TE3
47uF 10V Capacitor 59-593D476X9010C2TE3
47uF 10V Solid Tantalum Capacitor, 6032, 300mR ESR, 125°C Product overview: 593D476X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X9010C2TE3 can be used for catalog matching and distributor lookup.

47uF 10V Solid Tantalum Capacitor, 6032, 300mR ESR, 125°C Product overview: 593D476X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X9010C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-593D476X9010C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X9010C2TE3TR-ND
Tantalum Capacitors 718-593D476X9010C2TE3TR-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D476X9010C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X9010C2TE3DKR-ND
Tantalum Capacitors 718-593D476X9010C2TE3DKR-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D476X9010C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X9010C2TE3CT-ND
Tantalum Capacitors 718-593D476X9010C2TE3CT-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Cap, 47Uf, 10V, Tant, Case C Rohs Compliant Vishay - 70AH0590 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Tant, Case C Rohs Compliant Vishay
70AH0590
Cap, 47Uf, 10V, Tant, Case C Rohs Compliant Vishay 70AH0590
CAP, 47UF, 10V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 47UF, 10V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - 593D476X9010C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D476X9010C2TE3
Tantalum Capacitors 593D476X9010C2TE3
CAP TANT 47UF 10% 10V 2312

CAP TANT 47UF 10% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D476X9010C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D476X9010C2TE3
Capacitors - Tantalum Capacitors 593D476X9010C2TE3
CAP TANT 47UF 10% 10V 2312

CAP TANT 47UF 10% 10V 2312

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D476X9010C2TE3 718-593D476X9010C2TE3TR-ND 718-593D476X9010C2TE3DKR-ND 70AH0590 593D476X9010C2TE3 593D476X9010C2TE3
Product Name 47uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Cap, 47Uf, 10V, Tant, Case C Rohs Compliant Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details