Vishay Intertechnology, Inc. SMD 47uF 16V 0.3 Ohm Capacitor 593D476X0016C2TE3

Description
Cap Tant Solid 47uF 16V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.3 Ohm 125°C T/R Product overview: 593D476X0016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X0016C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 47uF 16V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.3 Ohm 125°C T/R Product overview: 593D476X0016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X0016C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 16V 0.3 Ohm Capacitor
59-593D476X0016C2TE3
SMD 47uF 16V 0.3 Ohm Capacitor 59-593D476X0016C2TE3
Cap Tant Solid 47uF 16V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.3 Ohm 125°C T/R Product overview: 593D476X0016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X0016C2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 16V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.3 Ohm 125°C T/R Product overview: 593D476X0016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X0016C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D476X0016C2TE3 - 907543-593D476X0016C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D476X0016C2TE3
907543-593D476X0016C2TE3
Tantalum Capacitors - 593D476X0016C2TE3 907543-593D476X0016C2TE3
Manufacturer: Vishay Win Source Part Number: 907543-593D476X0016C 2TE3 Series: TANTAMOUNT®, 593D Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Molded Tantalum Capacitors 16 V 2312 (6032 Metric) 300mOhm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 907543-593D476X0016C2TE3
Series: TANTAMOUNT®, 593D
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Molded Tantalum Capacitors 16 V 2312 (6032 Metric) 300mOhm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Tantalum Capacitors - 593D476X0016C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D476X0016C2TE3-ND
Tantalum Capacitors 593D476X0016C2TE3-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D476X0016C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D476X0016C2TE3
Capacitors - Tantalum Capacitors 593D476X0016C2TE3
CAP TANT 47UF 20% 16V 2312

CAP TANT 47UF 20% 16V 2312

Supplier's Site
Tantalum Capacitors - 593D476X0016C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D476X0016C2TE3
Tantalum Capacitors 593D476X0016C2TE3
CAP TANT 47UF 20% 16V 2312

CAP TANT 47UF 20% 16V 2312

Supplier's Site Datasheet
CAP TANT 47UF 20% 16V 2312 - 874-593D476X0016C2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 47UF 20% 16V 2312
874-593D476X0016C2TE3
CAP TANT 47UF 20% 16V 2312 874-593D476X0016C2TE3
CAP TANT 47UF 20% 16V 2312

CAP TANT 47UF 20% 16V 2312

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D476X0016C2TE3 907543-593D476X0016C2TE3 593D476X0016C2TE3-ND 593D476X0016C2TE3 593D476X0016C2TE3 874-593D476X0016C2TE3
Product Name SMD 47uF 16V 0.3 Ohm Capacitor Tantalum Capacitors - 593D476X0016C2TE3 Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors CAP TANT 47UF 20% 16V 2312
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 337AVD6R3MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers