Vishay Precision Group Tantalum Capacitors 593D476X9020D2TE3

Description
Capacitor Tantalum SMT 593D 20V 47uF
Request a Quote Datasheet
Description
Capacitor Tantalum SMT 593D 20V 47uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6844632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844632
Tantalum Capacitors 6844632
Capacitor Tantalum SMT 593D 20V 47uF

Capacitor Tantalum SMT 593D 20V 47uF

Supplier's Site
Tantalum Capacitors - 1708565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708565
Tantalum Capacitors 1708565
Capacitor Tantalum SMT 593D 20V 47uF

Capacitor Tantalum SMT 593D 20V 47uF

Supplier's Site
Tantalum Capacitors - 593D476X9020D2TE3 - 856630-593D476X9020D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D476X9020D2TE3
856630-593D476X9020D2TE3
Tantalum Capacitors - 593D476X9020D2TE3 856630-593D476X9020D2TE3
Manufacturer: Vishay Win Source Part Number: 856630-593D476X9020D 2TE3 Series: TANTAMOUNT®, 593D Features: 47 µF Tantalum Capacitors 20 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 593D476X9020D2TE3-ND , 718-593D476X9020D2TE 3TR, 718-593D476X9020D2TE 3CT, 718-593D476X9020D2TE 3DKR

Manufacturer: Vishay
Win Source Part Number: 856630-593D476X9020D2TE3
Series: TANTAMOUNT®, 593D
Features: 47 µF Tantalum Capacitors 20 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 593D476X9020D2TE3-ND, 718-593D476X9020D2TE3TR, 718-593D476X9020D2TE3CT, 718-593D476X9020D2TE3DKR

Buy Now Datasheet
Tantalum Capacitors - 718-593D476X9020D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X9020D2TE3DKR-ND
Tantalum Capacitors 718-593D476X9020D2TE3DKR-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D476X9020D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X9020D2TE3CT-ND
Tantalum Capacitors 718-593D476X9020D2TE3CT-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D476X9020D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X9020D2TE3TR-ND
Tantalum Capacitors 718-593D476X9020D2TE3TR-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 20V Capacitor
59-593D476X9020D2TE3
SMD 47uF 20V Capacitor 59-593D476X9020D2TE3
47uF 20V Tantalum Capacitor, 200mR ESR, 125°C, SMD Product overview: 593D476X9020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X9020D2TE3 can be used for catalog matching and distributor lookup.

47uF 20V Tantalum Capacitor, 200mR ESR, 125°C, SMD Product overview: 593D476X9020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X9020D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D476X9020D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D476X9020D2TE3
Tantalum Capacitors 593D476X9020D2TE3
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf 20V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay - 65K3056 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 20V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay
65K3056
Tantalum Capacitor, 47Uf 20V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay 65K3056
TANTALUM CAPACITOR, 47UF 20V, 0.2 OHM, 0.1, 7343-31; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Product Range:593D Series RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 20V, 0.2 OHM, 0.1, 7343-31; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Product Range:593D Series RoHS Compliant: Yes

Supplier's Site
Cap, 47Uf, 20V, Tant, Case D Rohs Compliant Vishay - 70AH0592 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 20V, Tant, Case D Rohs Compliant Vishay
70AH0592
Cap, 47Uf, 20V, Tant, Case D Rohs Compliant Vishay 70AH0592
CAP, 47UF, 20V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 47UF, 20V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 47Uf, 20V, Tant, Case D Rohs Compliant Vishay - 93AH0669 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 20V, Tant, Case D Rohs Compliant Vishay
93AH0669
Cap, 47Uf, 20V, Tant, Case D Rohs Compliant Vishay 93AH0669
CAP, 47UF, 20V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 47UF, 20V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D476X9020D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D476X9020D2TE3
Capacitors - Tantalum Capacitors 593D476X9020D2TE3
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6844632 856630-593D476X9020D2TE3 718-593D476X9020D2TE3DKR-ND 718-593D476X9020D2TE3CT-ND 59-593D476X9020D2TE3 593D476X9020D2TE3 65K3056 70AH0592 593D476X9020D2TE3
Product Name Tantalum Capacitors Tantalum Capacitors - 593D476X9020D2TE3 Tantalum Capacitors Tantalum Capacitors SMD 47uF 20V Capacitor Tantalum Capacitors Tantalum Capacitor, 47Uf 20V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay Cap, 47Uf, 20V, Tant, Case D Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details