Vishay Precision Group Tantalum Capacitors 593D226X9016C2TE3

Description
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D226X9016C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D226X9016C2TE3TR-ND
Tantalum Capacitors 718-593D226X9016C2TE3TR-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D226X9016C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D226X9016C2TE3CT-ND
Tantalum Capacitors 718-593D226X9016C2TE3CT-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D226X9016C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D226X9016C2TE3DKR-ND
Tantalum Capacitors 718-593D226X9016C2TE3DKR-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 593D226X9016C2TE3 - 1006212-593D226X9016C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D226X9016C2TE3
1006212-593D226X9016C2TE3
Tantalum Capacitors - 593D226X9016C2TE3 1006212-593D226X9016C2TE3
Manufacturer: Vishay Win Source Part Number: 1006212-593D226X9016 C2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±10% Manufacturer Size Code: C ESR: 350 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 1006212-593D226X9016C2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.110" (2.79mm)
Mounting: SMD (SMT)
Capacitance: 22μF
Tolerance: ±10%
Manufacturer Size Code: C
ESR: 350 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
SMD 16V 22uF Capacitor
59-593D226X9016C2TE3
SMD 16V 22uF Capacitor 59-593D226X9016C2TE3
16V 22uF Tantalum Capacitor, 2412 Case, 350mR ESR, SMD Product overview: 593D226X9016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 22uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9016C2TE3 can be used for catalog matching and distributor lookup.

16V 22uF Tantalum Capacitor, 2412 Case, 350mR ESR, SMD Product overview: 593D226X9016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 22uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9016C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D226X9016C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D226X9016C2TE3
Tantalum Capacitors 593D226X9016C2TE3
CAP TANT 22UF 10% 16V 2312

CAP TANT 22UF 10% 16V 2312

Supplier's Site Datasheet
Tantalum Capacitors - 593D226X9016C2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
593D226X9016C2TE3
Tantalum Capacitors 593D226X9016C2TE3
CAP TANT 22UF 10% 16V 2312

CAP TANT 22UF 10% 16V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf 16V 0.35 Ohm 10%, 6032-28; Capacitance Vishay - 65K3015 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 16V 0.35 Ohm 10%, 6032-28; Capacitance Vishay
65K3015
Tantalum Capacitor, 22Uf 16V 0.35 Ohm 10%, 6032-28; Capacitance Vishay 65K3015
TANTALUM CAPACITOR, 22UF 16V 0.35 OHM 10%, 6032-28; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 16V 0.35 OHM 10%, 6032-28; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D226X9016C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D226X9016C2TE3
Capacitors - Tantalum Capacitors 593D226X9016C2TE3
CAP TANT 22UF 10% 16V 2312

CAP TANT 22UF 10% 16V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-593D226X9016C2TE3TR-ND 718-593D226X9016C2TE3DKR-ND 1006212-593D226X9016C2TE3 59-593D226X9016C2TE3 593D226X9016C2TE3 593D226X9016C2TE3 65K3015 593D226X9016C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 593D226X9016C2TE3 SMD 16V 22uF Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf 16V 0.35 Ohm 10%, 6032-28; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details