Vishay Intertechnology, Inc. Tantalum Capacitors 593D226X0020C2TE3

Description
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 375mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 375mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D226X0020C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D226X0020C2TE3-ND
Tantalum Capacitors 593D226X0020C2TE3-ND
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 375mOhm

22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 375mOhm

Buy Now Datasheet
Tantalum Capacitors - 593D226X0020C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D226X0020C2TE3
Tantalum Capacitors 593D226X0020C2TE3
CAP TANT 22UF 20% 20V 2312

CAP TANT 22UF 20% 20V 2312

Supplier's Site Datasheet
Capacitor Tant, 22Uf 20V 0.375 Ohm 20%, 6032-28; Capacitance Vishay - 65K3013 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf 20V 0.375 Ohm 20%, 6032-28; Capacitance Vishay
65K3013
Capacitor Tant, 22Uf 20V 0.375 Ohm 20%, 6032-28; Capacitance Vishay 65K3013
CAPACITOR TANT, 22UF 20V 0.375 OHM 20%, 6032-28; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.375ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

CAPACITOR TANT, 22UF 20V 0.375 OHM 20%, 6032-28; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.375ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D226X0020C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D226X0020C2TE3
Capacitors - Tantalum Capacitors 593D226X0020C2TE3
CAP TANT 22UF 20% 20V 2312

CAP TANT 22UF 20% 20V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 593D226X0020C2TE3-ND 593D226X0020C2TE3 65K3013 593D226X0020C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 22Uf 20V 0.375 Ohm 20%, 6032-28; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814583 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details