220uF 6.3V Tantalum Cap, 7343 SMD, 100mR ESR, 125°C Product overview: 593D227X96R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D227X96R3E2TE3
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
CAP TANT 220UF 10% 6.3V 2917
CAPACITOR TANT, 220UF 6.3V 0.1 OHM 10%, 7343-43; Capacitance:220µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohmRoHS Compliant: Yes
CAP TANT 220UF 10% 6.3V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-593D227X96R3E2TE3 | 718-593D227X96R3E2TE3CT-ND | 718-593D227X96R3E2TE3DKR-ND | 593D227X96R3E2TE3 | 65K3024 | 593D227X96R3E2TE3 |
| Product Name | SMD 220uF 6.3V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 220Uf 6.3V 0.1 Ohm 10%, 7343-43; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | ||
| RoHS Compliant | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |