Vishay Precision Group Tantalum Capacitors 593D336X9025E8T

Description
SOLID TANTALUM SURFACE MOUNT CHI
Request a Quote Datasheet
Description
SOLID TANTALUM SURFACE MOUNT CHI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D336X9025E8TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X9025E8TTR-ND
Tantalum Capacitors 718-593D336X9025E8TTR-ND
SOLID TANTALUM SURFACE MOUNT CHI

SOLID TANTALUM SURFACE MOUNT CHI

Buy Now Datasheet
Cap Tant Solid 33uF 25V E CASE 10% (7.3 X 4.3 X 4mm) SMD 7343-43 0.2 Ohm 125C T/R - 866-593D336X9025E8T - Utmel Electronic Limited
Hong Kong, China
Cap Tant Solid 33uF 25V E CASE 10% (7.3 X 4.3 X 4mm) SMD 7343-43 0.2 Ohm 125C T/R
866-593D336X9025E8T
Cap Tant Solid 33uF 25V E CASE 10% (7.3 X 4.3 X 4mm) SMD 7343-43 0.2 Ohm 125C T/R 866-593D336X9025E8T
Cap Tant Solid 33uF 25V E CASE 10% (7.3 X 4.3 X 4mm) SMD 7343-43 0.2 Ohm 125C T/R

Cap Tant Solid 33uF 25V E CASE 10% (7.3 X 4.3 X 4mm) SMD 7343-43 0.2 Ohm 125C T/R

Supplier's Site
Cap, 33Uf, 25V, Tant, Case E; Capacitance Vishay - 66AJ2062 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Tant, Case E; Capacitance Vishay
66AJ2062
Cap, 33Uf, 25V, Tant, Case E; Capacitance Vishay 66AJ2062
CAP, 33UF, 25V, TANT, CASE E; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Product Height:4mmRoHS Compliant: Yes

CAP, 33UF, 25V, TANT, CASE E; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Product Height:4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 25V, Tant, Case E; Capacitance Vishay - 12N1909 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Tant, Case E; Capacitance Vishay
12N1909
Cap, 33Uf, 25V, Tant, Case E; Capacitance Vishay 12N1909
CAP, 33UF, 25V, TANT, CASE E; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Product Height:4mmRoHS Compliant: Yes

CAP, 33UF, 25V, TANT, CASE E; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Product Height:4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 718-593D336X9025E8TTR-ND 866-593D336X9025E8T 66AJ2062
Product Name Tantalum Capacitors Cap Tant Solid 33uF 25V E CASE 10% (7.3 X 4.3 X 4mm) SMD 7343-43 0.2 Ohm 125C T/R Cap, 33Uf, 25V, Tant, Case E; Capacitance Vishay
Electrolytic Capacitors Tantalum
Packing Method Tape Reel Tape Reel; Tape and Reel Tape Reel
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C232U100AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers