Vishay Intertechnology, Inc. 47UF 6.3V Capacitor 593D476X96R3B2TE3

Description
CAP TANT 47UF 10% 6.3V 1411 Product overview: 593D476X96R3B2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X96R3B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 47UF 10% 6.3V 1411 Product overview: 593D476X96R3B2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X96R3B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47UF 6.3V Capacitor
59-593D476X96R3B2TE3
47UF 6.3V Capacitor 59-593D476X96R3B2TE3
CAP TANT 47UF 10% 6.3V 1411 Product overview: 593D476X96R3B2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X96R3B2TE3 can be used for catalog matching and distributor lookup.

CAP TANT 47UF 10% 6.3V 1411 Product overview: 593D476X96R3B2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X96R3B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D476X96R3B2TE3 - 801769-593D476X96R3B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D476X96R3B2TE3
801769-593D476X96R3B2TE3
Tantalum Capacitors - 593D476X96R3B2TE3 801769-593D476X96R3B2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 801769-593D476X96R3B 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 47μF Tolerance: ±10% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 550mOhm Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.11mm) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Sprague
Win Source Part Number: 801769-593D476X96R3B2TE3
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 47μF
Tolerance: ±10%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 550mOhm
Manufacturer Size Code: B
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Manufacturer Package: 1411 (3528 Metric)
Height - Seated (Maximum): 0.083" (2.11mm)
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Tantalum Capacitors - 718-593D476X96R3B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X96R3B2TE3DKR-ND
Tantalum Capacitors 718-593D476X96R3B2TE3DKR-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 550mOhm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 550mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D476X96R3B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X96R3B2TE3TR-ND
Tantalum Capacitors 718-593D476X96R3B2TE3TR-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 550mOhm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 550mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D476X96R3B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X96R3B2TE3CT-ND
Tantalum Capacitors 718-593D476X96R3B2TE3CT-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 550mOhm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 550mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D476X96R3B2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
593D476X96R3B2TE3
Capacitors - Tantalum Capacitors 593D476X96R3B2TE3
CAP TANT 47UF 10% 6.3V 1411

CAP TANT 47UF 10% 6.3V 1411

Supplier's Site
CAP TANT 47UF 6.3V 10% 1411 - 874-593D476X96R3B2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 47UF 6.3V 10% 1411
874-593D476X96R3B2TE3
CAP TANT 47UF 6.3V 10% 1411 874-593D476X96R3B2TE3
CAP TANT 47UF 6.3V 10% 1411

CAP TANT 47UF 6.3V 10% 1411

Supplier's Site
Tantalum Capacitors - 593D476X96R3B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D476X96R3B2TE3
Tantalum Capacitors 593D476X96R3B2TE3
CAP TANT 47UF 10% 6.3V 1411

CAP TANT 47UF 10% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D476X96R3B2TE3 801769-593D476X96R3B2TE3 718-593D476X96R3B2TE3DKR-ND 718-593D476X96R3B2TE3TR-ND 593D476X96R3B2TE3 874-593D476X96R3B2TE3 593D476X96R3B2TE3
Product Name 47UF 6.3V Capacitor Tantalum Capacitors - 593D476X96R3B2TE3 Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors CAP TANT 47UF 6.3V 10% 1411 Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic Capacitors - 380LX151M420H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers