Vishay Precision Group Capacitors - Tantalum Capacitors 593D336X9016C2TE3

Description
Win Source Part Number: 1359762-593D336X9016 C2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 593D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 300mOhm Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.79mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C
Request a Quote Datasheet
Description
Win Source Part Number: 1359762-593D336X9016 C2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 593D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 300mOhm Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.79mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1359762-593D336X9016C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359762-593D336X9016C2TE3
Capacitors - Tantalum Capacitors 1359762-593D336X9016C2TE3
Win Source Part Number: 1359762-593D336X9016 C2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 593D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 300mOhm Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.79mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C

Win Source Part Number: 1359762-593D336X9016C2TE3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 593D
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2312 (6032 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 33 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 300mOhm
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.79mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: C

Buy Now Datasheet
Tantalum Capacitors - 6844569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844569
Tantalum Capacitors 6844569
Capacitor Tantalum SMT 593D 16V 33uF

Capacitor Tantalum SMT 593D 16V 33uF

Supplier's Site
Tantalum Capacitors - 6844569P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844569P
Tantalum Capacitors 6844569P
Capacitor Tantalum SMT 593D 16V 33uF

Capacitor Tantalum SMT 593D 16V 33uF

Supplier's Site
Tantalum Capacitors - 1730457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1730457
Tantalum Capacitors 1730457
Capacitor Tantalum SMT 593D 16V 33uF

Capacitor Tantalum SMT 593D 16V 33uF

Supplier's Site
Tantalum Capacitors - 718-593D336X9016C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X9016C2TE3TR-ND
Tantalum Capacitors 718-593D336X9016C2TE3TR-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D336X9016C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X9016C2TE3DKR-ND
Tantalum Capacitors 718-593D336X9016C2TE3DKR-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D336X9016C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X9016C2TE3CT-ND
Tantalum Capacitors 718-593D336X9016C2TE3CT-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 16V Capacitor
59-593D336X9016C2TE3
SMD 33uF 16V Capacitor 59-593D336X9016C2TE3
Tantalum Capacitor 33uF 16V 10% 6032 SMD 125C 300mR Product overview: 593D336X9016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X9016C2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 33uF 16V 10% 6032 SMD 125C 300mR Product overview: 593D336X9016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X9016C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D336X9016C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D336X9016C2TE3
Capacitors - Tantalum Capacitors 593D336X9016C2TE3
CAP TANT 33UF 10% 16V 2312

CAP TANT 33UF 10% 16V 2312

Supplier's Site
Tantalum Capacitors - 593D336X9016C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D336X9016C2TE3
Tantalum Capacitors 593D336X9016C2TE3
CAP TANT 33UF 10% 16V 2312

CAP TANT 33UF 10% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359762-593D336X9016C2TE3 6844569 6844569P 718-593D336X9016C2TE3TR-ND 718-593D336X9016C2TE3DKR-ND 59-593D336X9016C2TE3 593D336X9016C2TE3 593D336X9016C2TE3
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 33uF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701161 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-380LX151M420H042 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers