Vishay Intertechnology, Inc. Tantalum Capacitors - 593D476X96R3C2TE3 593D476X96R3C2TE3

Description
Manufacturer: Vishay Win Source Part Number: 1006217-593D476X96R3 C2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Capacitance: 47μF Tolerance: ±10% Manufacturer Size Code: C ESR: 300 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1006217-593D476X96R3 C2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Capacitance: 47μF Tolerance: ±10% Manufacturer Size Code: C ESR: 300 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D476X96R3C2TE3 - 1006217-593D476X96R3C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D476X96R3C2TE3
1006217-593D476X96R3C2TE3
Tantalum Capacitors - 593D476X96R3C2TE3 1006217-593D476X96R3C2TE3
Manufacturer: Vishay Win Source Part Number: 1006217-593D476X96R3 C2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Capacitance: 47μF Tolerance: ±10% Manufacturer Size Code: C ESR: 300 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006217-593D476X96R3C2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.110" (2.79mm)
Mounting: SMD (SMT)
Capacitance: 47μF
Tolerance: ±10%
Manufacturer Size Code: C
ESR: 300 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
47UF 6.3V Capacitor
59-593D476X96R3C2TE3
47UF 6.3V Capacitor 59-593D476X96R3C2TE3
CAP TANT 47UF 10% 6.3V 2312 Product overview: 593D476X96R3C2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X96R3C2TE3 can be used for catalog matching and distributor lookup.

CAP TANT 47UF 10% 6.3V 2312 Product overview: 593D476X96R3C2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X96R3C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D476X96R3C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D476X96R3C2TE3-ND
Tantalum Capacitors 593D476X96R3C2TE3-ND
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 300mOhm

47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D476X96R3C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D476X96R3C2TE3
Capacitors - Tantalum Capacitors 593D476X96R3C2TE3
CAP TANT 47UF 10% 6.3V 2312

CAP TANT 47UF 10% 6.3V 2312

Supplier's Site
Tantalum Capacitors - 593D476X96R3C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D476X96R3C2TE3
Tantalum Capacitors 593D476X96R3C2TE3
CAP TANT 47UF 10% 6.3V 2312

CAP TANT 47UF 10% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1006217-593D476X96R3C2TE3 59-593D476X96R3C2TE3 593D476X96R3C2TE3-ND 593D476X96R3C2TE3 593D476X96R3C2TE3
Product Name Tantalum Capacitors - 593D476X96R3C2TE3 47UF 6.3V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers