220uF 10V Tantalum Capacitor, 7343 SMD, 100mR ESR, 125°C Product overview: 593D227X9010E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D227X9010E2TE3
Capacitor Tantalum SMT 593D 10V 220uF
Capacitor Tantalum SMT 593D 10V 220uF
Capacitor Tantalum SMT 593D 10V 220uF
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
CAP TANT 220UF 10% 10V 2917
TANTALUM CAPACITOR, 220UF 10V 0.1 OHM 10%, 7343-43, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Case Size:2917 RoHS Compliant: Yes
CAPACITOR, TANTALUM, 220UF, 10V, 2917; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.28A RoHS Compliant: Yes
CAP, 220UF, 10V, TANT, CASE E ROHS COMPLIANT: YES
CAP TANT 220UF 10% 10V 2917
CAP TANT 220UF 10% 10V 2917
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-593D227X9010E2TE3 | 6844556 | 6844556P | 718-1035-6-ND | 718-1035-1-ND | 593D227X9010E2TE3 | 65K3021 | 70AH0580 | 593D227X9010E2TE3 | 593D227X9010E2TE3 |
| Product Name | SMD 220uF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 220Uf 10V 0.1 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay | Cap, 220Uf, 10V, Tant, Case E Rohs Compliant Vishay | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |