Vishay Intertechnology, Inc. Tantalum Capacitors 593D336X0010B2TE3

Description
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D336X0010B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D336X0010B2TE3-ND
Tantalum Capacitors 593D336X0010B2TE3-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 593D336X0010B2TE3 - 1006214-593D336X0010B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D336X0010B2TE3
1006214-593D336X0010B2TE3
Tantalum Capacitors - 593D336X0010B2TE3 1006214-593D336X0010B2TE3
Manufacturer: Vishay Win Source Part Number: 1006214-593D336X0010 B2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.083" (2.11mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Manufacturer Size Code: B ESR: 600 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006214-593D336X0010B2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.083" (2.11mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±20%
Manufacturer Size Code: B
ESR: 600 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
33UF 10V Capacitor
59-593D336X0010B2TE3
33UF 10V Capacitor 59-593D336X0010B2TE3
CAP TANT 33UF 20% 10V 1411 Product overview: 593D336X0010B2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X0010B2TE3 can be used for catalog matching and distributor lookup.

CAP TANT 33UF 20% 10V 1411 Product overview: 593D336X0010B2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X0010B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D336X0010B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D336X0010B2TE3
Tantalum Capacitors 593D336X0010B2TE3
CAP TANT 33UF 20% 10V 1411

CAP TANT 33UF 20% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D336X0010B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D336X0010B2TE3
Capacitors - Tantalum Capacitors 593D336X0010B2TE3
CAP TANT 33UF 20% 10V 1411

CAP TANT 33UF 20% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 593D336X0010B2TE3-ND 1006214-593D336X0010B2TE3 59-593D336X0010B2TE3 593D336X0010B2TE3 593D336X0010B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors - 593D336X0010B2TE3 33UF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details