47uF 16V Tantalum Cap, 150mR ESR, 125°C, 7343 SMD Product overview: 593D476X9016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X9016D2TE3
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
47uF 16V ±10% 2917 Tantalum Capacitors ROHS
TANTALUM CAPACITOR, 47UF 16V 0.15 OHM 10%, 7343-31, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
CAP, 47UF, 16V, TANT, CASE D ROHS COMPLIANT: YES
CAP, 47UF, 16V, TANT, CASE D ROHS COMPLIANT: YES
CAP TANT 47UF 10% 16V 2917
CAP TANT 47UF 10% 16V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-593D476X9016D2TE3 | 718-1108-1-ND | 718-1108-6-ND | 17930-593D476X9016D2TE3 | 01N2127 | 93AH0668 | 593D476X9016D2TE3 | 593D476X9016D2TE3 |
| Product Name | SMD 47uF 16V Capacitor | Tantalum Capacitors | Tantalum Capacitors | 47uF 16V ±10% 2917 Tantalum Capacitors ROHS | Tantalum Capacitor, 47Uf 16V 0.15 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay | Cap, 47Uf, 16V, Tant, Case D Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |