TE Connectivity Rectangular Connector Housings DT04-3P-EP10

Description
3 Rectangular Connectors - Housings Receptacle Black
Request a Quote Datasheet
Description
3 Rectangular Connectors - Housings Receptacle Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1734-1954-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-1954-ND
Rectangular Connector Housings 1734-1954-ND
3 Rectangular Connectors - Housings Receptacle Black

3 Rectangular Connectors - Housings Receptacle Black

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1364341-DT04-3P-EP10 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1364341-DT04-3P-EP10
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1364341-DT04-3P-EP10
Win Source Part Number: 1364341-DT04-3P-EP10 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: DT Package: Bulk Product Status: Active Features: IP68, IP6K9K Base Product Number: DT04 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Affected ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Male Pin Number of Positions: 3 Number of Rows: 2 Fastening Type: Latch Holder Note: Contacts Not Included

Win Source Part Number: 1364341-DT04-3P-EP10
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: DT
Package: Bulk
Product Status: Active
Features: IP68, IP6K9K
Base Product Number: DT04
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Affected
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions: 3
Number of Rows: 2
Fastening Type: Latch Holder
Note: Contacts Not Included

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
340-DT04-3P-EP10
Automotive Electronic Connector 340-DT04-3P-EP10
Conn Housing RCP 3 POS Crimp ST Cable Mount Gray Package Automotive Product overview: DT04-3P-EP10 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT04-3P-EP10 can be used for catalog matching and distributor lookup.

Conn Housing RCP 3 POS Crimp ST Cable Mount Gray Package Automotive Product overview: DT04-3P-EP10 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT04-3P-EP10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector/Terminal/Pin - 70551494 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
70551494
Connector/Terminal/Pin 70551494
CONNECTOR HOUSING, DT SERIES, 3 POSITIONS, 250 V, 13 AMP, FOR USE WITH DT SERIES PIN CONTACTS, THERMOPLASTIC BODY, IP68, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR HOUSING, DT SERIES, 3 POSITIONS, 250 V, 13 AMP, FOR USE WITH DT SERIES PIN CONTACTS, THERMOPLASTIC BODY, IP68, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734-1954-ND 1364341-DT04-3P-EP10 340-DT04-3P-EP10 70551494
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Electronic Connector Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products