Cinch Connectivity Solutions D-Sub Connectors DB25P

Description
DSUB 25M SOD GF ZINC
Request a Quote Datasheet
Description
DSUB 25M SOD GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Cinch Connector Div. DB25P - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M SOD GF ZINC

DSUB 25M SOD GF ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DB25P
D-Sub Connectors DB25P
DSUB 25 M SOD G ZINC

DSUB 25 M SOD G ZINC

Buy Now
Connector/Terminal/Pin - 4747722 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
4747722
Connector/Terminal/Pin 4747722
PLUG, D SERIES, 25 CONTACT, SOLDER TERMINATION, METAL BODY MATERIAL, COPPER CONTACT MATERIAL, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY

PLUG, D SERIES, 25 CONTACT, SOLDER TERMINATION, METAL BODY MATERIAL, COPPER CONTACT MATERIAL, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug, D, 25 Position; No. Of Contacts Cinch Connectivity Solutions - 43F205 - Newark, An Avnet Company
Chicago, IL, United States
Plug, D, 25 Position; No. Of Contacts Cinch Connectivity Solutions
43F205
Plug, D, 25 Position; No. Of Contacts Cinch Connectivity Solutions 43F205
PLUG, D, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:Basic D Series; Connector Body Material:Metal Body; Contact Material:Copper; Body Material:Metal RoHS Compliant: No

PLUG, D, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:Basic D Series; Connector Body Material:Metal Body; Contact Material:Copper; Body Material:Metal RoHS Compliant: No

Supplier's Site Datasheet
Plug, D, 25Way Cinch Connectivity Solutions - 51AK5869 - Newark, An Avnet Company
Chicago, IL, United States
Plug, D, 25Way Cinch Connectivity Solutions
51AK5869
Plug, D, 25Way Cinch Connectivity Solutions 51AK5869
PLUG, D, 25WAY

PLUG, D, 25WAY

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Cinch Connector Div. DB25P DB25P 4747722 43F205 51AK5869
Product Name D-Sub Connectors Connector/Terminal/Pin Plug, D, 25 Position; No. Of Contacts Cinch Connectivity Solutions Plug, D, 25Way Cinch Connectivity Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details