Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF18-110-C

Description
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-10533-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-10533-ND
Quick Connects, Quick Disconnect Connectors 298-10533-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Female Disconnect, 2.8Mm, 18Awg, Red; Product Range Panduit - 14AC1962 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.8Mm, 18Awg, Red; Product Range Panduit
14AC1962
Female Disconnect, 2.8Mm, 18Awg, Red; Product Range Panduit 14AC1962
FEMALE DISCONNECT, 2.8MM, 18AWG, RED; Product Range:DNF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 2.8MM, 18AWG, RED; Product Range:DNF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
PANDUIT Components DNF18-110-C

PANDUIT Components DNF18-110-C

Supplier's Site
Sheung Wan, Hong Kong
Terminals
DNF18-110-C
Terminals DNF18-110-C
Terminals Fem Disconnect nylon barrel insulated

Terminals Fem Disconnect nylon barrel insulated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10533-ND 14AC1962 DNF18-110-C
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 2.8Mm, 18Awg, Red; Product Range Panduit Connector/Terminal/Pin Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details