Artesyn Embedded Power Plug/Receptacle EFSCB1752023M

Description
U-LINE 1-GANG RECEPTACLE WITH MOUNTING BOX, NUMBER OF POLES: 3, NUMBER OF WIRES: 2, AMPERAGE RATING: 20 AMP, VOLTAGE RATING: 125 VAC, MATERIAL: MALLEABLE IRON RECEPTACLE AND MOUNTING BOX, NEMA RATING: NEMA 3, 3R, MOUNTING: SURFACE. FREE 2 YEAR RADWELL WARRANTY
Description
U-LINE 1-GANG RECEPTACLE WITH MOUNTING BOX, NUMBER OF POLES: 3, NUMBER OF WIRES: 2, AMPERAGE RATING: 20 AMP, VOLTAGE RATING: 125 VAC, MATERIAL: MALLEABLE IRON RECEPTACLE AND MOUNTING BOX, NEMA RATING: NEMA 3, 3R, MOUNTING: SURFACE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 60715197 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
60715197
Plug/Receptacle 60715197
U-LINE 1-GANG RECEPTACLE WITH MOUNTING BOX, NUMBER OF POLES: 3, NUMBER OF WIRES: 2, AMPERAGE RATING: 20 AMP, VOLTAGE RATING: 125 VAC, MATERIAL: MALLEABLE IRON RECEPTACLE AND MOUNTING BOX, NEMA RATING: NEMA 3, 3R, MOUNTING: SURFACE. FREE 2 YEAR RADWELL WARRANTY

U-LINE 1-GANG RECEPTACLE WITH MOUNTING BOX, NUMBER OF POLES: 3, NUMBER OF WIRES: 2, AMPERAGE RATING: 20 AMP, VOLTAGE RATING: 125 VAC, MATERIAL: MALLEABLE IRON RECEPTACLE AND MOUNTING BOX, NEMA RATING: NEMA 3, 3R, MOUNTING: SURFACE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 60715197
Product Name Plug/Receptacle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Terminal strip - NECU-L3G7-C1 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers