LEMO USA, Inc. Circular Connector Assemblies EGG.0B.302.CLL

Description
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1124-1036-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1124-1036-ND
Circular Connector Assemblies 1124-1036-ND
2 Position Circular Connector Receptacle, Female Sockets Solder Cup

2 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 1305542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1305542
Industrial Circular Connectors 1305542
LEMO EGG.0B.302.CLL Circular Connector

LEMO EGG.0B.302.CLL Circular Connector

Supplier's Site
Connector/Terminal/Pin - 19207345 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19207345
Connector/Terminal/Pin 19207345
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 0, 2 POSITION, PANEL; PRODUCT RANGE:0B SERIES; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:2CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:PUSH-PULL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 0, 2 POSITION, PANEL; PRODUCT RANGE:0B SERIES; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:2CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:PUSH-PULL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector, Receptacle, Size 0, 2 Position, Panel; Product Range Lemo - 28R2073 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 0, 2 Position, Panel; Product Range Lemo
28R2073
Circular Connector, Receptacle, Size 0, 2 Position, Panel; Product Range Lemo 28R2073
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 0, 2 POSITION, PANEL; Product Range:0B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 0, 2 POSITION, PANEL; Product Range:0B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1124-1036-ND 1305542 19207345 28R2073
Product Name Circular Connector Assemblies Industrial Circular Connectors Connector/Terminal/Pin Circular Connector, Receptacle, Size 0, 2 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount
Current Rating 10.0 amps
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.1103 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2001-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers