Samtec Inc. Connector/Terminal/Pin DW-05-10-T-D-236

Description
HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS, PRODUCT RANGE:DW SERIES, NO. OF CONTACTS: 10, GENDER:HEADER, PITCH SPACING:2.54MM, CONTACT TERMINATION TYPE:THROUGH HOLE, NO. OF ROWS: 2, CONTACT PLATING:TIN PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS, PRODUCT RANGE:DW SERIES, NO. OF CONTACTS: 10, GENDER:HEADER, PITCH SPACING:2.54MM, CONTACT TERMINATION TYPE:THROUGH HOLE, NO. OF ROWS: 2, CONTACT PLATING:TIN PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 108562157 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
108562157
Connector/Terminal/Pin 108562157
HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS, PRODUCT RANGE:DW SERIES, NO. OF CONTACTS: 10, GENDER:HEADER, PITCH SPACING:2.54MM, CONTACT TERMINATION TYPE:THROUGH HOLE, NO. OF ROWS: 2, CONTACT PLATING:TIN PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS, PRODUCT RANGE:DW SERIES, NO. OF CONTACTS: 10, GENDER:HEADER, PITCH SPACING:2.54MM, CONTACT TERMINATION TYPE:THROUGH HOLE, NO. OF ROWS: 2, CONTACT PLATING:TIN PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
DW-05-10-T-D-236
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DW-05-10-T-D-236
CONN HDR 10POS 0.1 STACK T/H TIN

CONN HDR 10POS 0.1 STACK T/H TIN

Supplier's Site

Technical Specifications

  Radwell International Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 108562157 DW-05-10-T-D-236
Product Name Connector/Terminal/Pin Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
RJ45 IP6X - NDHR4A4AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Eurocard Connectors - 024104-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers