CIRCULAR CONNECTOR PLUG, SIZE 22, 4 POSITION, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR PLUG, SIZE 22, 4 POSITION, CABLE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 39C3068 | 15980220 |
| Product Name | Circular Connector Plug, Size 22, 4 Position, Cable; Product Range Amphenol Industrial | Connector/Terminal/Pin |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |