Samtec Inc. Connector/Terminal/Pin DW-40-13-L-D-945

Description
HEADER, 2.54 MM, THROUGH HOLE, 80 CONTACTS; PITCH SPACING:2.54MM; NO. OF CONTACTS:80CONTACTS; GENDER:HEADER; PRODUCT RANGE:DW SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HEADER, 2.54 MM, THROUGH HOLE, 80 CONTACTS; PITCH SPACING:2.54MM; NO. OF CONTACTS:80CONTACTS; GENDER:HEADER; PRODUCT RANGE:DW SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 83837899 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
83837899
Connector/Terminal/Pin 83837899
HEADER, 2.54 MM, THROUGH HOLE, 80 CONTACTS; PITCH SPACING:2.54MM; NO. OF CONTACTS:80CONTACTS; GENDER:HEADER; PRODUCT RANGE:DW SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEADER, 2.54 MM, THROUGH HOLE, 80 CONTACTS; PITCH SPACING:2.54MM; NO. OF CONTACTS:80CONTACTS; GENDER:HEADER; PRODUCT RANGE:DW SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
DW-40-13-L-D-945
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DW-40-13-L-D-945
CONN HDR 80POS 0.1 STACK T/H

CONN HDR 80POS 0.1 STACK T/H

Supplier's Site

Technical Specifications

  Radwell International Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 83837899 DW-40-13-L-D-945
Product Name Connector/Terminal/Pin Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details