Amphenol Industrial Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial DL3106A24-10S

Description
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial - 39C3069 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial
39C3069
Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial 39C3069
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet
Plug/Receptacle - 15980227 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
15980227
Plug/Receptacle 15980227
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE, PRODUCT RANGE:DL SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:7CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED, INSERT ROTATION:N ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE, PRODUCT RANGE:DL SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:7CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED, INSERT ROTATION:N ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 39C3069 15980227
Product Name Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial Plug/Receptacle
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190302 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
High Speed MIL-DTL-83527 -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers