L-com, Inc. Connector/Terminal/Pin ECF504-5M

Description
COMPUTER CABLE, USB, 5M, GREY; CONNECTOR A:USB TYPE A RECEPTACLE; CONNECTOR B:FREE / STRIPPED END; CABLE LENGTH - METRIC:5M; CABLE LENGTH - IMPERIAL:16.4FT; USB STANDARD:USB 2.0; JACKET COLOR:GREY; ELECTRONIC MARKING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
COMPUTER CABLE, USB, 5M, GREY; CONNECTOR A:USB TYPE A RECEPTACLE; CONNECTOR B:FREE / STRIPPED END; CABLE LENGTH - METRIC:5M; CABLE LENGTH - IMPERIAL:16.4FT; USB STANDARD:USB 2.0; JACKET COLOR:GREY; ELECTRONIC MARKING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32430362 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32430362
Connector/Terminal/Pin 32430362
COMPUTER CABLE, USB, 5M, GREY; CONNECTOR A:USB TYPE A RECEPTACLE; CONNECTOR B:FREE / STRIPPED END; CABLE LENGTH - METRIC:5M; CABLE LENGTH - IMPERIAL:16.4FT; USB STANDARD:USB 2.0; JACKET COLOR:GREY; ELECTRONIC MARKING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

COMPUTER CABLE, USB, 5M, GREY; CONNECTOR A:USB TYPE A RECEPTACLE; CONNECTOR B:FREE / STRIPPED END; CABLE LENGTH - METRIC:5M; CABLE LENGTH - IMPERIAL:16.4FT; USB STANDARD:USB 2.0; JACKET COLOR:GREY; ELECTRONIC MARKING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 32430362
Product Name Connector/Terminal/Pin
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details