TE Connectivity Connector/Terminal/Pin DT068SA-CE12

Description
PLUG, BOOT, THIN WALL, 8 POSITION, SKT, PRODUCT RANGE:DT SERIES, GENDER:PLUG, NO. OF POSITIONS:8POSITIONS , FOR USE WITH:DT SERIES SOCKET CONTACTS, CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY, IP RATING:IP68, VOLTAGE RATING:250V ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
PLUG, BOOT, THIN WALL, 8 POSITION, SKT, PRODUCT RANGE:DT SERIES, GENDER:PLUG, NO. OF POSITIONS:8POSITIONS , FOR USE WITH:DT SERIES SOCKET CONTACTS, CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY, IP RATING:IP68, VOLTAGE RATING:250V ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 38499193 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
38499193
Connector/Terminal/Pin 38499193
PLUG, BOOT, THIN WALL, 8 POSITION, SKT, PRODUCT RANGE:DT SERIES, GENDER:PLUG, NO. OF POSITIONS:8POSITIONS , FOR USE WITH:DT SERIES SOCKET CONTACTS, CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY, IP RATING:IP68, VOLTAGE RATING:250V ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

PLUG, BOOT, THIN WALL, 8 POSITION, SKT, PRODUCT RANGE:DT SERIES, GENDER:PLUG, NO. OF POSITIONS:8POSITIONS, FOR USE WITH:DT SERIES SOCKET CONTACTS, CONNECTOR BODY MATERIAL:THERMOPLASTIC BODY, IP RATING:IP68, VOLTAGE RATING:250V ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 38499193
Product Name Connector/Terminal/Pin
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.400
Specs
Gender Female / Jack
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details