Phoenix Contact GmbH & Co. KG Connector/Terminal/Pin DP PS-4

Description
(3036712) SPACER PLATE, LENGTH: 22.4 MM, WIDTH: 4.2 MM, HEIGHT: 29 MM, NUMBER OF POSITIONS: 1, COLOR: RED. FREE 2 YEAR RADWELL WARRANTY
Description
(3036712) SPACER PLATE, LENGTH: 22.4 MM, WIDTH: 4.2 MM, HEIGHT: 29 MM, NUMBER OF POSITIONS: 1, COLOR: RED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 43252244 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
43252244
Connector/Terminal/Pin 43252244
(3036712) SPACER PLATE, LENGTH: 22.4 MM, WIDTH: 4.2 MM, HEIGHT: 29 MM, NUMBER OF POSITIONS: 1, COLOR: RED. FREE 2 YEAR RADWELL WARRANTY

(3036712) SPACER PLATE, LENGTH: 22.4 MM, WIDTH: 4.2 MM, HEIGHT: 29 MM, NUMBER OF POSITIONS: 1, COLOR: RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 43252244
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1411 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details