Switchcraft, Inc. Plug/Receptacle EAC309

Description
CONNECTOR, POWER ENTRY, PIN, 15A; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:15A; CONNECTOR MOUNTING:PANEL; CONTACT TERMINATION:SOLDER; CONNEC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONNECTOR, POWER ENTRY, PIN, 15A; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:15A; CONNECTOR MOUNTING:PANEL; CONTACT TERMINATION:SOLDER; CONNEC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 4468770 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4468770
Plug/Receptacle 4468770
CONNECTOR, POWER ENTRY, PIN, 15A; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:15A; CONNECTOR MOUNTING:PANEL; CONTACT TERMINATION:SOLDER; CONNEC. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, POWER ENTRY, PIN, 15A; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:15A; CONNECTOR MOUNTING:PANEL; CONTACT TERMINATION:SOLDER; CONNEC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Pin, 15A; Product Range Switchcraft/conxall - 94F083 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Pin, 15A; Product Range Switchcraft/conxall
94F083
Connector, Power Entry, Pin, 15A; Product Range Switchcraft/conxall 94F083
CONNECTOR, POWER ENTRY, PIN, 15A; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Contact Termination:Solder; No. of Contacts:3Contacts RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PIN, 15A; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Contact Termination:Solder; No. of Contacts:3Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4468770 94F083
Product Name Plug/Receptacle Connector, Power Entry, Pin, 15A; Product Range Switchcraft/conxall
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products