LEMO EGG.0B.304.CLL Circular Connector
FRONT PANEL MOUNT RECEPTACLE S IZE 0 B-SERIES 4-PIN
Circular Push Pull Connectors RECP SIZE
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 0, 4 POSITION, PANEL; PRODUCT RANGE:0B SERIES; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:PUSH-PULL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 0, 4 POSITION, PANEL; Product Range:0B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1305570 | EGG.0B.304.CLL | EGG.0B.304.CLL | 1124-1037-ND | 19207361 | 12R0304 |
| Product Name | Industrial Circular Connectors | Connectors | Circular Connector Assemblies | Connector/Terminal/Pin | Circular Connector, Receptacle, Size 0, 4 Position, Panel; Product Range Lemo | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight; Straight | |||||
| Termination | Solder |