LEMO USA, Inc. Circular Connector, Receptacle, 7 Position, Panel; Product Range Lemo EEG.1K.307.CLV

Description
RECPT W.NUT(CdG) 7CTS
Request a Quote Datasheet
Description
RECPT W.NUT(CdG) 7CTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EEG.1K.307.CLV - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECPT W.NUT(CdG) 7CTS

RECPT W.NUT(CdG) 7CTS

Buy Now
Circular Connector, Receptacle, 7 Position, Panel; Product Range Lemo - 56X8770 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7 Position, Panel; Product Range Lemo
56X8770
Circular Connector, Receptacle, 7 Position, Panel; Product Range Lemo 56X8770
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Product Range:1K Series; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Product Range:1K Series; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 102229464 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
102229464
Connector/Terminal/Pin 102229464
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; PRODUCT RANGE:1K SERIES; CIRCULAR CONNECTOR SHELL STYLE:-; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONNECTOR BODY MATERIAL:BRASS BODY; CONTACT PLATING:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; PRODUCT RANGE:1K SERIES; CIRCULAR CONNECTOR SHELL STYLE:-; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONNECTOR BODY MATERIAL:BRASS BODY; CONTACT PLATING:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EEG.1K.307.CLV 56X8770 102229464
Product Name Circular Connector, Receptacle, 7 Position, Panel; Product Range Lemo Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.3202 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers