Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DW-16-15-T-S-400

Description
CONN HDR 16POS 0.1 STACK T/H TIN
Description
CONN HDR 16POS 0.1 STACK T/H TIN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
DW-16-15-T-S-400
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DW-16-15-T-S-400
CONN HDR 16POS 0.1 STACK T/H TIN

CONN HDR 16POS 0.1 STACK T/H TIN

Supplier's Site
Connector/Terminal/Pin - 108596066 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
108596066
Connector/Terminal/Pin 108596066
HEADER, 2.54 MM, THROUGH HOLE, 16 CONTACTS, PRODUCT RANGE:DW SERIES, NO. OF CONTACTS:16CONTACTS, GENDER:HEADER, PITCH SPACING:2.54MM, CONTACT TERMINATION TYPE:THROUGH HOLE, NO. OF ROWS: 1, CONTACT PLATING:TIN PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEADER, 2.54 MM, THROUGH HOLE, 16 CONTACTS, PRODUCT RANGE:DW SERIES, NO. OF CONTACTS:16CONTACTS, GENDER:HEADER, PITCH SPACING:2.54MM, CONTACT TERMINATION TYPE:THROUGH HOLE, NO. OF ROWS: 1, CONTACT PLATING:TIN PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number DW-16-15-T-S-400 108596066
Product Name Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products