EH Series DB9, Female to Female - Nickel Finish
The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
EH SERIES 9 PIN D TYPE FEMALE TO FEMALE
Adapter Connector D-Sub, 9 Pin Female To D-Sub, 9 Pin Female Panel Mount, Square Flange
EH SERIES DB9 F-F, NI, ROHS. FREE 2 YEAR RADWELL WARRANTY
The EH series is the fastest and most versatile way to create a custom panel or wall plate perfectly suited for systems integration, pro audio, A/V, and data applications. The connectors mount into any single, standard XLR diagonal hole knockout without having to custom drill and tap a specific hole for a specific connector. This connector is a 9-pin D-Sub Female to Female receptacle.
ADAPTER, D-SUB, 9POS, RCPT-RCPT; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Positions
| Conxall Corporation | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Gender Changers | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | EHDB9FF | 6659582 | EHDB9FF | SC1551-ND | 48556535 | 70214315 | 03M3268 |
| Product Name | EH Series Audio / Video / Data | D Sub Adapters | D-Sub Connectors | D-Sub, D-Shaped Connector Adapters | Connector/Terminal/Pin | RECEPTACLE, EH SERIES, 9-PIN DSUB FEMALE TO FEMALE | Adapter, D-Sub, 9Pos, Rcpt-Rcpt; D Sub Connector A Switchcraft/conxall |
| Connector Type | Audio / Video | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |