DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
550
600
650
700
750
800
830
840
850
860
870
880
889
890
891
892
893
894
895
896
897
898
899
900
901
910
920
930
940
950
960
1000
1050
1100
1150
1200
1250
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Solder Connector Fully Insulated" | |
| "1 Position Boot Connector Female, Receptacle Yellow 0.250"" (6.35mm)" | |
| "2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Tin" | |
| "2 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)" | |
| "2 Position Housing Connector Female, Receptacle Red 0.250"" (6.35mm)" | |
| "24 Position FFC, FPC Connector Extender 0.020"" (0.50mm) Free Hanging (In-Line)" | |
| "40 Position FFC, FPC Connector Extender 0.020"" (0.50mm) Free Hanging (In-Line)" | |
| "50 Position FFC, FPC Connector Extender 0.020"" (0.50mm) Free Hanging (In-Line)" | |
| "8 Position FFC Connector Contacts, Vertical - 1 Sided 0.050"" (1.27mm) Through Hole" | |
| "80 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "88 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "96 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "Adapter Connector Microphone Receptacle To Phone Plug, Mono, 6.35mm (0.250"", 1/4"") Free Hanging (In-Line)" | |
| "Connector Header Surface Mount 10 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 10 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 12 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 14 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 16 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 20 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 24 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 30 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 4 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 6 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 70 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 72 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 8 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 10 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 28 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 30 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 38 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 42 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 44 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 46 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 48 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 50 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 52 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 54 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 56 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 58 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 62 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 66 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 68 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 70 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.050"" (1.27mm)" | |
| "Housing FFC Housing for Female Contacts Connector 40Pos 0.050"" (1.27mm)" | |
| "Housing FFC Housing for Female Contacts Connector Detent Lock 50Pos 0.050"" (1.27mm)" | |
| "Housing FFC Housing for Female Contacts Connector Latch Lock 40Pos 0.050"" (1.27mm)" | |
| "Housing FFC Housing for Female Contacts Connector Latch Lock 45Pos 0.050"" (1.27mm)" | |
| "Housing FFC Housing for Female Contacts Connector Latch Lock 50Pos 0.050"" (1.27mm)" | |
| "PC Pin Terminal Connector Free Hanging (In-Line) Gold 0.054"" (1.37mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.018"" (0.46mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.030"" (0.76mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia" | |
| "Pin Receptacle Connector 0.008"" ~ 0.013"" (0.20mm ~ 0.33mm) Standard Tail Press-Fit" | |
| "Pin Receptacle Connector 0.015"" ~ 0.020"" (0.38mm ~ 0.51mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.015"" ~ 0.022"" (0.38mm ~ 0.56mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) No Tail Press-Fit" | |
| "Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) Standard Tail Press-Fit" | |
| "Pin Receptacle Connector 0.025"" ~ 0.037"" (0.64mm ~ 0.94mm) No Tail Press-Fit" | |
| "Pin Receptacle Connector 0.028"" ~ 0.033"" (0.71mm ~ 0.84mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.045"" ~ 0.065"" (1.14mm ~ 1.65mm) Standard Tail Press-Fit" | |
| 1 Position Connector LGH 1 Receptacle Circular Bulkhead | |
| 1 Position Individual Wires Connector White IDC 22 AWG Surface Mount, Right Angle | |
| 1.0/2.3 Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| 1.0/2.3 Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| 1.0/2.3 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| 1.0/2.3 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| 1.0/2.3 Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| 10 (Round) Pos Transistor, TO-100 Socket Tin Chassis Mount | |
| 10 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid | |
| 10 Position Rectangular Receptacle Connector IDC Gold 30 AWG | |
| 100 Position Plug Connector Board to Board Through Hole Solder | |
| 100 Position Receptacle Connector Board to Board Through Hole Solder | |
| 12 Position Rectangular Receptacle Connector IDC Gold 30 AWG | |
| 12-PIN, A-CODING, SMT | |
| 120 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 120 Position Plug Connector Board to Board, High Density Through Hole, Right Angle Solder | |
| 14 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid | |
| 14 Position Rectangular Receptacle Connector IDC Gold 30 AWG | |
| 140 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 140 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 16 Position Connector Array, Female Sockets Surface Mount Gold | |
| 16 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid | |
| 16 Position Rectangular Receptacle Connector IDC Gold 30 AWG | |
| 20 Position Rectangular Receptacle Connector IDC Gold 30 AWG | |
| 20P HDR RATH LATCH 30AU | |
| 20P+B8:B58 SKT CP NO F-LATCH 30A | |
| 26P HDR RA TH 30AU | |
| 26P HDR RA TH AU FLASH | |
| 26P HDR RATH LATCH 30AUU | |
| 26P HDR RATH LATCH AU FLASH | |
| 26P HDR SMT 30AU T&R | |
| 26P HDR SMT AU FLASH T&R | |
| 26P HDR SMT LATCH AU FLASH | |
| 26P HDR ST VTH 30AU | |
| 26P HDR ST VTH AU FLASH | |
| 26P HDR ST VTH LATCH AU F | |
| 26P SKT CP AND FL 30AU | |
| 26P SKT CP AND FL AU FLASH | |
| 26P SKT CP NO F-LATCH 30AU | |
| 26P SKT CP NO F-LATCH AU F | |
| 26P SKT NO CENTER POL 30AU | |
| 26P SKT NO CP | |
| 3 (Oval) Pos Transistor, TO-3 Socket Tin Chassis Mount | |
| 3 (Rectangular) Pos Transistor, TO-3 Socket Tin Chassis Mount | |
| 3 (Round) Pos Transistor, TO-5 Socket Tin Chassis Mount | |
| 3.5mm Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| 3.5mm Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| 30 Position Rectangular Receptacle Connector IDC Gold 30 AWG | |
| 3M WIREMOUNT PLUG, 4600 SERIES I | |
| 3M WIREMOUNT PLUG, 4600 SERIES, | |
| 4 (Round) Pos Transistor, TO-5 Socket Tin Chassis Mount | |
| 4 Position Circular Connector Insert, Female Sockets Solder Eyelet(s) | |
| 4 Position Rectangular Receptacle Connector IDC Gold 30 AWG | |
| 40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 40P HDR RA TH 30AU | |
| 40P HDR RA TH AU FLASH | |
| 40P HDR RATH LATCH 30AU | |
| 40P HDR RATH LATCH AU FLASH | |
| 40P HDR SMT 30AU T&R | |
| 40P HDR SMT AU FLASH T&R | |
| 40P HDR SMT LATCH AU FLASH | |
| 40P HDR ST VTH 30AU | |
| 40P HDR ST VTH AU FLASH | |
| 40P HDR ST VTH LATCH AU F | |
| 40P SKT CP AND FL 30AU | |
| 40P SKT CP AND FL AU FLASH | |
| 40P SKT CP NO F-LATCH 30AU | |
| 40P SKT CP NO F-LATCH AU F | |
| 40P SKT NO CENTER POL 30AU | |
| 40P SKT NO CP | |
| 4K 3PC MICRO BNC 1505/4505 | |
| 5 Position Circular Connector Insert, Female Sockets Solder Eyelet(s) | |
| 5-PIN, B-CODING, SMT | |
| 50 Position Two Piece Backshell Connector Black 180° Unshielded | |
| 50P HDR RA TH 30AU | |
| 50P HDR RA TH AU FLASH | |
| 50P HDR RATH LATCH AU FLASH | |
| 50P HDR SMT 30AU T&R | |
| 50P HDR SMT AU FLASH T&R | |
| 50P HDR SMT LATCH AU FLASH | |
| 50P HDR ST VTH 30AU | |
| 50P HDR ST VTH AU FLASH | |
| 50P HDR ST VTH LATCH AU F | |
| 50P SKT CP AND FL 30AU | |
| 50P SKT CP AND FL AU FLASH | |
| 50P SKT CP NO F-LATCH AU F | |
| 50P SKT NO CENTER POL 30AU | |
| 50P SKT NO CP | |
| 6 Position Connector LGH Receptacle Circular Panel Mount | |
| 6 Position Rectangular Receptacle Connector IDC Gold 30 AWG | |
| 64 Position Header Connector Post, Extended Gold | |
| 8 (Round) Pos Transistor, TO-100 Socket Tin Chassis Mount | |
| 8 (Round) Pos Transistor, TO-5 Socket Tin Chassis Mount | |
| 8 Position Circular Connector Insert, Female Sockets Solder Eyelet(s) | |
| 8 Position Rectangular Receptacle Connector IDC Gold 30 AWG | |
| Adapter Coaxial Connector 3.5mm Plug, Male Pin To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 3.5mm Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket | |
| Adapter Coaxial Connector F Jack, Female Socket To F Jack, Female Socket | |
| Adapter Connector D-Sub, 25 Pin Male To D-Sub, 9 Pin Male Free Hanging (In-Line) | |
| Adapter Connector D-Sub, 9 Pin Female To Terminal Block, 9 Positions Black | |
| Adapter Connector D-Sub, 9 Pin Male To Terminal Block, 9 Positions Black | |
| Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-B (USB TYPE-B), Receptacle Free Hanging (In-Line) | |
| Adapter Connector USB-C (USB TYPE-C), Plug To 2.1mm DC Jack Black | |
| BAN PLG 455-102 UNINSUL | |
| BAN PLG 455-103 UNINSUL | |
| Banana Jack, Triple Connector Standard Banana Turret Black, Green, Red | |
| Banana Plug Connector Miniature Threaded, External (Nut) | |
| Banana Plug Connector Miniature Turret | |
| BDG POST 459-103 ASSY INSUL | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| BNC Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin Free Hanging (In-Line) Crimp | |
| CHAMP 050 B/B REC V W/LEG 120P | |
| COAX ADAPT BNC TO BNC | |
| COAX ADAPT QLA TO QLA, DUAL | |
| CONN HEADER R/A 4POS 1.27MM | |
| CONN HEADER SMD 10POS 1.27MM | |
| CONN HEADER SMD 20POS 1.27MM | |
| CONN PIN RCPT .028-.033 SOLDER | |
| CONN PLUG 10P IDC 26-28AWG GOLD | |
| CONN PLUG 14P IDC 26-28AWG GOLD | |
| Connector Adapter For Power Entry Inlets and Outlets | |
| Connector Boot For Modular Plugs | |
| Connector Boot For RJ45 Plugs | |
| Connector Mounting Base, Triple (10 pack) For Banana Jacks, Standard Black Base | |
| Connector Mounting Base, Triple (10 pack) For Banana Jacks, Standard Red Base | |
| Connector | |
| Contact Gold Signal Pin Solder, PCB | |
| CRIMP TERMINATION RECEPTACLE | |
| D-Sub Contact Male Pin Gold Solder Machined | |
| F Type Connector Plug, Male Pin Free Hanging (In-Line) | |
| HIGH CURENT CONTACT 0.5 MM SMT | |
| HIGH CURENT CONTACT 0.5 MM THT | |
| HIGH CURENT CONTACT 0.8-1.5 MM | |
| HIGH CURENT CONTACT 1.0 MM FOR | |
| HIGH CURENT CONTACT 1.0 MM | |
| HIGH CURENT CONTACT 1.5-2.0 MM | |
| HIGH CURRENT BARREL 5.5 2.1 | |
| HIGH CURRENT BARREL 5.5 2.5 | |
| HIGH CURRENT CONTACT SMT NO PIN | |
| HIGH CURRENT CONTACT SMT W/PIN | |
| HIGH CURRENT CONTACT SOLDER PIN | |
| LOCKING BARREL PLUG 5.5 2.1 | |
| LOCKING BARREL PLUG 5.5 2.5 | |
| M12 M 3 A * S * 201 10,5 094 * * | |
| M12 M 5 A H S * 201 17,0 094 * * | |
| M12 MALE, A CODE, 17P, 10.5MM SM | |
| MSPEED 91 F SMD F4 B A-G VVVV 13 | |
| MSPEED 91 M SMD M1 B A-G VVVV 13 | |
| N F STR BHD CR 2.6/50S | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| N Type Connector Jack, Female Socket Panel Mount Solder | |
| ON TAPING (EMBOSS) 0.5MM FS CONN | |
| PC Pin Terminal Connector Through Hole Tin | |
| Pin Contact Coax Gold Solder SMA | |
| PLUG 20A 250V 2P3W VINYL STR YL | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position | |
| Position Connector | |
| Receptacle for Female Contacts Housing D-Sub Connector 25 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 37 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 50 Position | |
| Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp | |
| S.M.OPT/CONT.SPRUNG MC3/2 | |
| SDL, Plug Modular Connector 4 Positions Position Unshielded Crimp | |
| SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| Socket Contact Tin 18-20 AWG Crimp | |
| STRAIGHT PLUG | |
| TERM BLADE FEMALE TIN | |
| Terminal Connector | |
| Tip Jack, Double Connector Standard Tip Turret Black, Red | |
| VEAM CIR, VBN, OTHER |
| << Prev | Next >> |