3M IC Sockets 4824-6000-CP

Description
"24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
Request a Quote
Description
"24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M,Ñ¢ DIP Socket 4824-6000-CP is designed for reliable termination with its dual leaf, high compression contact. It features a hole diameter accommodating pin sizes from 0.035" to 0.043" and is compatible with automatic insertion equipment. The socket is constructed from polyester glass-filled insulation material and has a UL 94V-0 flammability rating. Electrical specifications include a current rating of 1 A, insulation resistance of 5,000 MΩ at 500 VDC, and a withstanding voltage of 100 VAC for one minute. The operating temperature range is from -25°C to +85°C, with a maximum process rating of 260°C for wave soldering. The product is RoHS compliant, ensuring it meets environmental standards. This socket is suitable for various applications requiring dependable IC and transistor connections, making it a viable option for engineers seeking a robust and compliant solution.

Datasheet Summary
Powered by GS/AI

The 3M,Ñ¢ DIP Socket 4824-6000-CP is designed for reliable termination with its dual leaf, high compression contact. It features a hole diameter accommodating pin sizes from 0.035" to 0.043" and is compatible with automatic insertion equipment. The socket is constructed from polyester glass-filled insulation material and has a UL 94V-0 flammability rating. Electrical specifications include a current rating of 1 A, insulation resistance of 5,000 MΩ at 500 VDC, and a withstanding voltage of 100 VAC for one minute. The operating temperature range is from -25°C to +85°C, with a maximum process rating of 260°C for wave soldering. The product is RoHS compliant, ensuring it meets environmental standards. This socket is suitable for various applications requiring dependable IC and transistor connections, making it a viable option for engineers seeking a robust and compliant solution.

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3M5467-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M5467-ND
IC Sockets 3M5467-ND
"24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"

"24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"

Buy Now Datasheet
Swedesboro, NJ, United States
IC & Component Sockets
4824-6000-CP
IC & Component Sockets 4824-6000-CP
3M DIP Socket, 4800 Series, 4824-6000-C

3M DIP Socket, 4800 Series, 4824-6000-C

Buy Now
Sockets for ICs, Transistors - 4824-6000-CP - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
4824-6000-CP
Sockets for ICs, Transistors 4824-6000-CP
CONN IC DIP SOCKET 24POS TIN

CONN IC DIP SOCKET 24POS TIN

Supplier's Site Datasheet
80000913188 4824-6000-Cp=Dualwpdip/24Ld/0.6/strtl Rohs Compliant 3M - 82AC1687 - Newark, An Avnet Company
Chicago, IL, United States
80000913188 4824-6000-Cp=Dualwpdip/24Ld/0.6/strtl Rohs Compliant 3M
82AC1687
80000913188 4824-6000-Cp=Dualwpdip/24Ld/0.6/strtl Rohs Compliant 3M 82AC1687
80000913188 4824-6000-CP=DUALWPD IP/24LD/0.6/STRTL ROHS COMPLIANT: YES

80000913188 4824-6000-CP=DUALWPDIP/24LD/0.6/STRTL ROHS COMPLIANT: YES

Supplier's Site
Dip Socket, 24 Position, Through Hole; No. Of Contacts 3M - 19M1530 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 24 Position, Through Hole; No. Of Contacts 3M
19M1530
Dip Socket, 24 Position, Through Hole; No. Of Contacts 3M 19M1530
DIP SOCKET, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M5467-ND 4824-6000-CP 4824-6000-CP 82AC1687
Product Name IC Sockets IC & Component Sockets Sockets for ICs, Transistors 80000913188 4824-6000-Cp=Dualwpdip/24Ld/0.6/strtl Rohs Compliant 3M
Mounting Through Hole
Unlock Full Specs
to access all available technical data