Mill-Max Mfg. Corp. Headers, Specialty Pin 480-10-264-00-001000

Description
64 Position Header Connector Solder Cup Gold
Request a Quote Datasheet
Description
64 Position Header Connector Solder Cup Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Specialty Pin - ED1308-64-ND - DigiKey
Thief River Falls, MN, United States
Headers, Specialty Pin
ED1308-64-ND
Headers, Specialty Pin ED1308-64-ND
64 Position Header Connector Solder Cup Gold

64 Position Header Connector Solder Cup Gold

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
480-10-264-00-001000
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin 480-10-264-00-001000
CONN HDR SOLDER 64POS GOLD

CONN HDR SOLDER 64POS GOLD

Supplier's Site
Sip Header; Soldercup Head Mill Max - 17C5262 - Newark, An Avnet Company
Chicago, IL, United States
Sip Header; Soldercup Head Mill Max
17C5262
Sip Header; Soldercup Head Mill Max 17C5262
SIP HEADER; SOLDERCUP HEAD

SIP HEADER; SOLDERCUP HEAD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ED1308-64-ND 480-10-264-00-001000 17C5262
Product Name Headers, Specialty Pin Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Sip Header; Soldercup Head Mill Max
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NC2-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1218-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details