SCHURTER Inc Power Entry Modules (PEM) 4798.92

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1015-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1015-ND
Power Entry Modules (PEM) 486-1015-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Buy Now Datasheet
Connector, Iec Power Entry, Plug, 16A; Iec Connector Type Schurter - 84K0322 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 16A; Iec Connector Type Schurter
84K0322
Connector, Iec Power Entry, Plug, 16A; Iec Connector Type Schurter 84K0322
CONNECTOR, IEC POWER ENTRY, PLUG, 16A; IEC Connector Type:IEC C20 Inlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Flange Mount; Product Range:4798 Series; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 16A; IEC Connector Type:IEC C20 Inlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Flange Mount; Product Range:4798 Series; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Inlet; Screw-On; 250 VAC; 10 A; gt 10 Megohms @ 500 VDC; 2 kV @ 50 Hz; Black - 70080833 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inlet; Screw-On; 250 VAC; 10 A; gt 10 Megohms @ 500 VDC; 2 kV @ 50 Hz; Black
70080833
Inlet; Screw-On; 250 VAC; 10 A; gt 10 Megohms @ 500 VDC; 2 kV @ 50 Hz; Black 70080833
High current appliance Inlet, Screw-on mounting, 16 A, 250 VAC

High current appliance Inlet, Screw-on mounting, 16 A, 250 VAC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-1015-ND 84K0322 70080833
Product Name Power Entry Modules (PEM) Connector, Iec Power Entry, Plug, 16A; Iec Connector Type Schurter Inlet; Screw-On; 250 VAC; 10 A; gt 10 Megohms @ 500 VDC; 2 kV @ 50 Hz; Black
Mounting Panel Mount, Flange Flange Mount Screw-On
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3334-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Contacts - 1339G2-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details