Amphenol Corporation Mini-PV ™ 48249-000LF

Description
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48249-000LF.
Request a Quote Datasheet
Description
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48249-000LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-PV ™ - 48249-000LF - Amphenol Communications Solutions
Nashua, NH, United States
Mini-PV ™
48249-000LF
Mini-PV ™ 48249-000LF
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48249-000LF.

Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 48249-000LF.

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-48249-000LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-48249-000LFTR-ND
Rectangular Connector Contacts 609-48249-000LFTR-ND
Socket Contact Gold 28-32 AWG Crimp Stamped

Socket Contact Gold 28-32 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 609-48249-000LFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-48249-000LFCT-ND
Rectangular Connector Contacts 609-48249-000LFCT-ND
Socket Contact Gold 28-32 AWG Crimp Stamped

Socket Contact Gold 28-32 AWG Crimp Stamped

Buy Now Datasheet
Mini Pv Ctw 15 Au-28-32-Awg 0065 Spg / Reel Rohs Compliant Amphenol Communications Solutions - 84K5756 - Newark, An Avnet Company
Chicago, IL, United States
Mini Pv Ctw 15 Au-28-32-Awg 0065 Spg / Reel Rohs Compliant Amphenol Communications Solutions
84K5756
Mini Pv Ctw 15 Au-28-32-Awg 0065 Spg / Reel Rohs Compliant Amphenol Communications Solutions 84K5756
MINI PV CTW 15 AU-28-32-AWG 0065 SPG / Reel RoHS Compliant: Yes

MINI PV CTW 15 AU-28-32-AWG 0065 SPG / Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 32-28Awg, Crimp; Product Range Amphenol Communications Solutions - 27AJ3937 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 32-28Awg, Crimp; Product Range Amphenol Communications Solutions
27AJ3937
Contact, Socket, 32-28Awg, Crimp; Product Range Amphenol Communications Solutions 27AJ3937
CONTACT, SOCKET, 32-28AWG, CRIMP; Product Range:Mini-PV 48249 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes

CONTACT, SOCKET, 32-28AWG, CRIMP; Product Range:Mini-PV 48249 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 48249-000LF 609-48249-000LFTR-ND 84K5756 27AJ3937
Product Name Mini-PV ™ Rectangular Connector Contacts Mini Pv Ctw 15 Au-28-32-Awg 0065 Spg / Reel Rohs Compliant Amphenol Communications Solutions Contact, Socket, 32-28Awg, Crimp; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Rectangular Wire & Cable Connectors & Housings - 102398-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
PCB Connectors - NCA-FL2G-S-05 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details