12P MICRO MNL ASSY,VRT,SMT,LF
"Connector Header Surface Mount 12 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 12 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 12 position 0.118"" (3.00mm)"
12 Pos Power Connector, 5A, 250V, Straight, SMD, Gold/Tin Product overview: 4-794638-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-794638-2 can be used for catalog matching and distributor lookup.
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 4-794638-2 | A33248TR-ND | 316-4-794638-2 |
| Product Name | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers | Headers, Male Pins | SMD 5A 250V Electronic Connector |
| Connector Type | Micro Connector and Nano Connector | Header Connector; Header | |
| Mounting | Surface Mount | ||
| Voltage Rating | 250 volts | ||
| Number of Contacts | 12 # |